Low clamping, low capacitance unidirectional single line ESD protection Product overview: ESDZL5-1F4 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDZL5-1F4 can be used for catalog matching and distributor lookup.
10V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 0201
10V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 0201
10V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 0201
Manufacturer: STMicroelectronics
Win Source Part Number: 1334875-ESDZL5-1F4
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 15,000
Mounting: Surface Mount
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5.5V (Max)
Voltage - Clamping (Max) @ Ipp: 10V
Power - Peak Pulse: 60W
Power Line Protection: No
Capacitance @ Frequency: 7.5pF @ 1MHz
Current - Peak Pulse (10/1000µs): 7A (8/20µs)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-17544-6,497-1754
Base Product Number: ESDZL5
RoHS Status: ROHS3 Compliant
TVS DIODE 5.5VWM 10VC 0201
TVS DIODE 5.5VWM 10VC 0201
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ESDZL5-1F4 | 497-17544-6-ND | 1334875-ESDZL5-1F4 | ESDZL5-1F4 | ESDZL5-1F4 |
| Product Name | TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Package | 0201 (0603 Metric) | 0201 (0603 Metric) | 0201 (0603 Metric) | 0201 | |
| Peak Pulse Power | 60 watts | 60 watts | 60 watts | 60 watts | |
| VC | 10 volts | 10 volts | 10 volts | 10 volts |