Vishay Intertechnology, Inc. Single Diodes ESH1DHE3/5AT

Description
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - ESH1DHE3/5AT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ESH1DHE3/5AT-ND
Single Diodes ESH1DHE3/5AT-ND
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)

Diode Standard 200V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - ESH1DHE3/5AT - 801412-ESH1DHE3/5AT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ESH1DHE3/5AT
801412-ESH1DHE3/5AT
Diodes, Rectifiers - Single - ESH1DHE3/5AT 801412-ESH1DHE3/5AT
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 801412-ESH1DHE3/5AT Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 25ns Operating Temperature - Junction: -55°C ~ 175°C Part Status: Obsolete (End Of Life) Supplier Device Package: DO-214AC (SMA) Manufacturer Package: DO-214AC, SMA Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 7,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 1A Current - Reverse Leakage at Vr: 1μA at 200V Part Number Series: ESH1D

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 801412-ESH1DHE3/5AT
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 25ns
Operating Temperature - Junction: -55°C ~ 175°C
Part Status: Obsolete (End Of Life)
Supplier Device Package: DO-214AC (SMA)
Manufacturer Package: DO-214AC, SMA
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 7,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 1A
Current - Reverse Leakage at Vr: 1μA at 200V
Part Number Series: ESH1D

Buy Now
200V 1A Diode and Rectifier - 280-ESH1DHE3/5AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1A Diode and Rectifier
280-ESH1DHE3/5AT
200V 1A Diode and Rectifier 280-ESH1DHE3/5AT
DIODE GEN PURP 200V 1A DO214AC Product overview: ESH1DHE3/5AT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ESH1DHE3/5AT can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 1A DO214AC Product overview: ESH1DHE3/5AT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ESH1DHE3/5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ESH1DHE3/5AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ESH1DHE3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers ESH1DHE3/5AT
DIODE GEN PURP 200V 1A DO214AC

DIODE GEN PURP 200V 1A DO214AC

Supplier's Site
Single Diodes - ESH1DHE3/5AT - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
ESH1DHE3/5AT
Single Diodes ESH1DHE3/5AT
DIODE GEN PURP 200V 1A DO214AC

DIODE GEN PURP 200V 1A DO214AC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Diodes Rectifiers Rectifiers General Purpose Diodes
Product Number ESH1DHE3/5AT-ND 801412-ESH1DHE3/5AT 280-ESH1DHE3/5AT ESH1DHE3/5AT ESH1DHE3/5AT
Product Name Single Diodes Diodes, Rectifiers - Single - ESH1DHE3/5AT 200V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Diode Type Standard
VF 0.9000 volts 0.9000 volts 0.9000 volts
VR 200 volts 200 volts
IR 1.00E-3 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data