ON Semiconductor, FSV10100V
ON Semiconductor, FSV10100V
Schottky Diodes & Rectifiers 10 Amp 100V Schottky Rectifier Product overview: FSV10100V from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FSV10100V can be used for catalog matching and distributor lookup.
10 A, 100 V Ultra-Low VF Schottky Rectifier
Diode Schottky 100V 10A Surface Mount TO-277-3
Diode Schottky 100V 10A Surface Mount TO-277-3
Diode Schottky 100V 10A Surface Mount TO-277-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774801-FSV10100V
Series: Automotive, AEC-Q101
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-277, 3-PowerDFN
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 10A
Reverse Recovery Time (trr): 22.94ns
Current - Reverse Leakage @ Vr: 60μA @ 100V
Capacitance @ Vr, F: 796pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: FSV10100V
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-277-3
Voltage - Forward (Vf) (Maximum) @ If: 670mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): V8P10HM3/87A; V10P10HE3/86A; DST10100S; V8P10HE3_A/I;
Introduction Date: June 05, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
Schottky Diodes & Rectifiers 10 Amp 100V Schottky Rectifier
DIODE SCHOTTKY 100V 10A TO277-3
SCHOTTKY RECTIFIER, SINGLE, TO-277; Repetitive Peak Reverse Voltage:100V; Average Forward Current:10A; Diode Configuration:Single
DIODE SCHOTTKY 100V 10A TO277-3
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 1867872P | 1867469 | 2085-FSV10100V | FSV10100V | FSV10100VCT-ND | 774801-FSV10100V | FSV10100V | FSV10100V | 46AC0874 | FSV10100V |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky 100V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - FSV10100V | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Single, To-277; Repetitive Peak Reverse Voltage Onsemi | Single Diodes | |
| Package | TO-277 | To-277 | Reel | TO-277-3 | TO-277-3 | TO-277 | TO-277, 3-PowerDFN | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||||
| Rectifier Configuration / Technology | Schottky | Schottky | ||||||||
| Life Cycle Stage | Active | Declining | ||||||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |