Trans Voltage Suppressor Diode, 230W, 24V V(RWM), Bidirectional, 2 Element, Silicon
Dual-Line Bidirectional TVS Diode, 230W, SOT23-3L Product overview: ESDCAN01-2BLY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TVS, 230W, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, TVS, 230W, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDCAN01-2BLY can be used for catalog matching and distributor lookup.
TVS DIODE 24VWM 40VC SOT23-3
TVS DIODE 24VWM 40VC SOT23-3
TVS DIODE, BIDIR, 24V, 230W, SOT-23; Product Range:ESDCANxx-2BLY Series; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors DFD PROTECTION
5.5A@(8/20us) 230W 40V 25V 24V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESDCAN01-2BLY | 144-ESDCAN01-2BLY | ESDCAN01-2BLY | ESDCAN01-2BLY | 31Y1315 | ESDCAN01-2BLY | ESDCAN01-2BLY |
| Product Name | Dual 230W SOT23 TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, Bidir, 24V, 230W, Sot-23; Product Range Stmicroelectronics | TVS Diodes / ESD Suppressors | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Configuration | Single | ||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package | SOT23; SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 | SOT-23-3 | SOT23 | ||
| Peak Pulse Power | 230 watts | 230 watts | 230 watts |