onsemi TVS Diodes ESDR7534W1T2G

Description
30V Clamp Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet
Description
30V Clamp Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - ESDR7534W1T2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
30V Clamp Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

30V Clamp Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-ESDR7534W1T2G
TVS Protection Diode 144-ESDR7534W1T2G
ESD Protector with 4 lines in SC88 Package, SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: ESDR7534W1T2G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDR7534W1T2G can be used for catalog matching and distributor lookup.

ESD Protector with 4 lines in SC88 Package, SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: ESDR7534W1T2G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDR7534W1T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - ESDR7534W1T2G - 1037182-ESDR7534W1T2G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESDR7534W1T2G
1037182-ESDR7534W1T2G
TVS - TVS - Diodes - ESDR7534W1T2G 1037182-ESDR7534W1T2G
Manufacturer: ON Semiconductor Win Source Part Number: 1037182-ESDR7534W1T2 G Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 4 Power Line Protection: Yes Capacitance @ Frequency: 1.9pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SC-88/SC70-6/SOT-363 STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 6V Max Clamping Voltage: 30V Alternative Parts (Cross-Reference): D1213A-04S-7; PLR0504F-P-T73; AOZ8000HI; ESDR7534W1T2G; Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1037182-ESDR7534W1T2G
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 4
Power Line Protection: Yes
Capacitance @ Frequency: 1.9pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SC-88/SC70-6/SOT-363
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 30V
Alternative Parts (Cross-Reference): D1213A-04S-7; PLR0504F-P-T73; AOZ8000HI; ESDR7534W1T2G;
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes ESDR7534W1T2G
TVS DIODE 5VWM 30VC SC88/SC70-6

TVS DIODE 5VWM 30VC SC88/SC70-6

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDR7534W1T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDR7534W1T2G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDR7534W1T2G
TVS DIODE 5VWM 30VC SC88/SC70-6

TVS DIODE 5VWM 30VC SC88/SC70-6

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number ESDR7534W1T2GOSTR-ND 144-ESDR7534W1T2G 1037182-ESDR7534W1T2G ESDR7534W1T2G ESDR7534W1T2G
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - ESDR7534W1T2G TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; SC-88/SC70-6/SOT-363 SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; SC-88/SC70-6/SOT-363
VC 30 volts 30 volts 30 volts 30 volts
VBR 6 volts 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data