onsemi Schottky 150V Diode and Rectifier FSV20150V

Description
Schottky Diodes & Rectifiers 20 Amp 150V Schottky Rectifier Product overview: FSV20150V from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FSV20150V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Diodes & Rectifiers 20 Amp 150V Schottky Rectifier Product overview: FSV20150V from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FSV20150V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 150V Diode and Rectifier - 2085-FSV20150V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 150V Diode and Rectifier
2085-FSV20150V
Schottky 150V Diode and Rectifier 2085-FSV20150V
Schottky Diodes & Rectifiers 20 Amp 150V Schottky Rectifier Product overview: FSV20150V from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FSV20150V can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers 20 Amp 150V Schottky Rectifier Product overview: FSV20150V from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FSV20150V can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - FSV20150VCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FSV20150VCT-ND
Single Diodes FSV20150VCT-ND
Diode Schottky 150V 20A Surface Mount TO-277-3

Diode Schottky 150V 20A Surface Mount TO-277-3

Buy Now Datasheet
Single Diodes - FSV20150VDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FSV20150VDKR-ND
Single Diodes FSV20150VDKR-ND
Diode Schottky 150V 20A Surface Mount TO-277-3

Diode Schottky 150V 20A Surface Mount TO-277-3

Buy Now Datasheet
Single Diodes - FSV20150VTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FSV20150VTR-ND
Single Diodes FSV20150VTR-ND
Diode Schottky 150V 20A Surface Mount TO-277-3

Diode Schottky 150V 20A Surface Mount TO-277-3

Buy Now Datasheet
 - FSV20150V - Rochester Electronics
Newburyport, MA, United States
20 A, 150 V Ultra-Low VF Schottky Rectifier

20 A, 150 V Ultra-Low VF Schottky Rectifier

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1059917-FSV20150V - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1059917-FSV20150V
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1059917-FSV20150V
Win Source Part Number: 1059917-FSV20150V Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 840 mV @ 20 A Current - Reverse Leakage @ Vr: 30 µA @ 150 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277-3 Alternative Parts (Cross-Reference): FSV10150V; FSV1045V; FSV8100V; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: FSV20150VDKR,ONSONSF SV20150V,FSV20150VTR ,FSV20150VCT,2156-FS V20150V-OS Base Product Number: FSV20150

Win Source Part Number: 1059917-FSV20150V
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 840 mV @ 20 A
Current - Reverse Leakage @ Vr: 30 µA @ 150 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277-3
Alternative Parts (Cross-Reference): FSV10150V; FSV1045V; FSV8100V;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: FSV20150VDKR,ONSONSFSV20150V,FSV20150VTR,FSV20150VCT,2156-FSV20150V-OS
Base Product Number: FSV20150

Buy Now Datasheet
Schottky Rect, Aec-Q101, 150V, To-277; Repetitive Reverse Voltage Vrrm Max Onsemi - 46AC0881 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 150V, To-277; Repetitive Reverse Voltage Vrrm Max Onsemi
46AC0881
Schottky Rect, Aec-Q101, 150V, To-277; Repetitive Reverse Voltage Vrrm Max Onsemi 46AC0881
SCHOTTKY RECT, AEC-Q101, 150V, TO-277; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):20A; Diode Configuration:Single ; Diode Case Style:TO-277; No. of Pins:3Pins; Forward Voltage VF Max:840mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 150V, TO-277; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):20A; Diode Configuration:Single; Diode Case Style:TO-277; No. of Pins:3Pins; Forward Voltage VF Max:840mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
FSV20150V
Schottky Diodes & Rectifiers FSV20150V
Schottky Diodes & Rectifiers 20 Amp 150V Schottky Rectifier

Schottky Diodes & Rectifiers 20 Amp 150V Schottky Rectifier

Buy Now Datasheet
Single Diodes - FSV20150V - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
FSV20150V
Single Diodes FSV20150V
DIODE SCHOTTKY 150V 20A TO277-3

DIODE SCHOTTKY 150V 20A TO277-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FSV20150V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FSV20150V
Discrete Semiconductor Products - Diodes - Rectifiers FSV20150V
DIODE SCHOTTKY 150V 20A TO277-3

DIODE SCHOTTKY 150V 20A TO277-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 2085-FSV20150V FSV20150VCT-ND FSV20150V 1059917-FSV20150V 46AC0881 FSV20150V FSV20150V FSV20150V
Product Name Schottky 150V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Rect, Aec-Q101, 150V, To-277; Repetitive Reverse Voltage Vrrm Max Onsemi Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Reel TO-277-3 TO-277, 3-PowerDFN TO-277 TO-277-3 TO-277, 3-PowerDFN
RoHS Compliant RoHS RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1660430 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-523; Sod-523
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5620 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details
Schottky Rectifier, 0.2A 30V Sod323; Diode Configuration Nexperia - 98K5018 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
VRRM 30 volts
VF 0.3200 volts
View Details