Manufacturer: ON Semiconductor
Win Source Part Number: 872349-FSV540
Features: Diode Schottky 40 V 5A Surface Mount TO-277-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-277, 3-PowerDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: FSV540
Categories: Discrete Semiconductor Products
Case / Package: TO-277-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: FSV540CT, FSV540DKR, FSV540TR
5 A, 40 V Low VF Schottky Barrier Rectifier
Schottky Diodes & Rectifiers 5A, 40V Low VF Schottky Rectifier Product overview: FSV540 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 40V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FSV540 can be used for catalog matching and distributor lookup.
Diode Schottky 40V 5A Surface Mount TO-277-3
Diode Schottky 40V 5A Surface Mount TO-277-3
Diode Schottky 40V 5A Surface Mount TO-277-3
Schottky Diodes & Rectifiers 5A, 40V Low VF Schottky Rectifier
DIODE SCHOTTKY 40V 5A TO277-3
DIODE SCHOTTKY 40V 5A TO277-3
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 872349-FSV540 | FSV540 | 2085-FSV540 | FSV540CT-ND | FSV540 | FSV540 | FSV540 |
| Product Name | Diodes, Rectifiers - Single - FSV540 | Schottky 5A 40V Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Package | TO-277-3 | TO-277-3 | Reel | TO-277-3 | TO-277, 3-PowerDFN |