Schottky Barrier Rectifier, 10000-REEL Product overview: FSV530AF from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FSV530AF can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 872348-FSV530AF
Features: Diode Schottky 30 V 5A Surface Mount DO-214AD (SMAF)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AD, SMAF
Package: Reel - TR
Mounting: Surface Mount
Family Name: FSV530
Categories: Discrete Semiconductor Products
Case / Package: DO-214AD (SMAF)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: FSV530AFCT, FSV530AFTR, FSV530AFDKR
Diode Schottky 30V 5A Surface Mount DO-214AD (SMAF)
SCHOTTKY RECTIFIER, 30V, 5A, DO-214AD; Repetitive Peak Reverse Voltage:30V; Average Forward Current:5A; Diode Configuration:Single
DIODE SCHOTTKY 30V 5A DO214AD
DIODE SCHOTTKY 30V 5A DO214AD
Schottky Diodes & Rectifiers 30V 5A SMA SCHOTTKY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-FSV530AF | 872348-FSV530AF | FSV530AFTR-ND | 01AC8831 | FSV530AF | FSV530AF | FSV530AF |
| Product Name | Schottky Diode and Rectifier | Diodes, Rectifiers - Single - FSV530AF | Single Diodes | Schottky Rectifier, 30V, 5A, Do-214Ad; Repetitive Peak Reverse Voltage Onsemi | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package | SMA; DO-214AD (SMAF) | DO-214AD | SMA; DO-214AD, SMAF | SMA | DO-214-2 | ||
| Rectifier Configuration / Technology | Schottky | ||||||
| RoHS Compliant | RoHS | ||||||
| VRRM | 30 volts |