onsemi TVS Diodes ESDM3551MXT5G

Description
8.2V Clamp 8A Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
Request a Quote Datasheet
Description
8.2V Clamp 8A Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - ESDM3551MXT5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
8.2V Clamp 8A Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)

8.2V Clamp 8A Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)

Buy Now Datasheet
TVS Diodes - ESDM3551MXT5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
8.2V Clamp 8A Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)

8.2V Clamp 8A Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)

Buy Now Datasheet
TVS Diodes - ESDM3551MXT5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
8.2V Clamp 8A Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)

8.2V Clamp 8A Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1334872-ESDM3551MXT5G - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334872-ESDM3551MXT5G
Circuit Protection - TVS - Diodes 1334872-ESDM3551MXT5G
Manufacturer: onsemi Win Source Part Number: 1334872-ESDM3551MXT5 G Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: USB Standard Package: 10,000 Mounting: Surface Mount Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5.5V (Max) Voltage - Breakdown (Min): 5.6V Voltage - Clamping (Max) @ Ipp: 8.2V Capacitance @ Frequency: 21pF @ 1MHz (Max) Current - Peak Pulse (10/1000µs): 8A Supplier Device Package: 2-X3DFN (0.6x0.3) (0201) Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: ESDM3551MXT5GOSDKR,E SDM3551MXT5GOSTR,ESD M3551MXT5GOSCT,ESDM3 551MXT5G-ND Base Product Number: ESDM3551 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1334872-ESDM3551MXT5G
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: USB
Standard Package: 10,000
Mounting: Surface Mount
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5.5V (Max)
Voltage - Breakdown (Min): 5.6V
Voltage - Clamping (Max) @ Ipp: 8.2V
Capacitance @ Frequency: 21pF @ 1MHz (Max)
Current - Peak Pulse (10/1000µs): 8A
Supplier Device Package: 2-X3DFN (0.6x0.3) (0201)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: ESDM3551MXT5GOSDKR,ESDM3551MXT5GOSTR,ESDM3551MXT5GOSCT,ESDM3551MXT5G-ND
Base Product Number: ESDM3551
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
5.5 V 21 pF 5.5V TVS Protection Diode
144-ESDM3551MXT5G
5.5 V 21 pF 5.5V TVS Protection Diode 144-ESDM3551MXT5G
ESD Protection Diode, CC and SBU Protection (5.5 V - USB 3.x), 21 pF 5.5V ESD-Surge in 0201, 10000-REEL Product overview: ESDM3551MXT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5 V, 21 pF, 5.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5.5 V, 21 pF, 5.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDM3551MXT5G can be used for catalog matching and distributor lookup.

ESD Protection Diode, CC and SBU Protection (5.5 V - USB 3.x), 21 pF 5.5V ESD-Surge in 0201, 10000-REEL Product overview: ESDM3551MXT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5 V, 21 pF, 5.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5.5 V, 21 pF, 5.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDM3551MXT5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes ESDM3551MXT5G
TVS DIODE 5.5VWM 8.2VC 2X3DFN

TVS DIODE 5.5VWM 8.2VC 2X3DFN

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDM3551MXT5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDM3551MXT5G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDM3551MXT5G
TVS DIODE 5.5VWM 8.2VC 2X3DFN

TVS DIODE 5.5VWM 8.2VC 2X3DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number ESDM3551MXT5GOSDKR-ND 1334872-ESDM3551MXT5G 144-ESDM3551MXT5G ESDM3551MXT5G ESDM3551MXT5G
Product Name TVS Diodes Circuit Protection - TVS - Diodes 5.5 V 21 pF 5.5V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 0201 (0603 Metric) 0201 (0603 Metric) 0201 (0603 Metric) 2-X3DFN (0.6x0.3) (0201)
VC 8.2 volts 8.2 volts 8.2 volts 8.2 volts
VBR 5.6 volts 5.6 volts 5.6 volts 5.6 volts
IFSM 8 amps
Unlock Full Specs
to access all available technical data