Manufacturer: ON Semiconductor
Win Source Part Number: 872345-FSV1550V
Features: Diode Schottky 50 V 15A Surface Mount TO-277-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-277, 3-PowerDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: FSV1550
Categories: Discrete Semiconductor Products
Case / Package: TO-277-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: FSV1550VCT, FSV1550VTR, FSV1550V-ND, FSV1550VDKR
Diode Schottky 50V 15A Surface Mount TO-277-3
Diode Schottky 50V 15A Surface Mount TO-277-3
Diode Schottky 50V 15A Surface Mount TO-277-3
Schottky Diodes & Rectifiers 15A 50V Schottky Rectifier Product overview: FSV1550V from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 50V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FSV1550V can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 50V 15A TO277-3
DIODE SCHOTTKY 50V 15A TO277-3
Schottky Diodes & Rectifiers 15A 50V Schottky Rectifier
SCHOTTKY RECT, SINGLE, 50V, TO-277; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):15A; Diode Configuration:Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 872345-FSV1550V | FSV1550VTR-ND | 2085-FSV1550V | FSV1550V | FSV1550V | FSV1550V | 46AC0879 |
| Product Name | Diodes, Rectifiers - Single - FSV1550V | Single Diodes | Schottky 15A 50V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers | Schottky Rect, Single, 50V, To-277; Repetitive Reverse Voltage Vrrm Max Onsemi |
| Package | TO-277-3 | Reel | TO-277, 3-PowerDFN | TO-277 | TO-277 | ||
| Tj | -55 to 155 C (-67 to 311 F) | ||||||
| RoHS Compliant | RoHS |