36.5V Clamp 3.3A (8/20µs) Ipp Tvs Diode Surface Mount, Wettable Flank 3-QFN (1.1x1)
36.5V Clamp 3.3A (8/20µs) Ipp Tvs Diode Surface Mount, Wettable Flank 3-QFN (1.1x1)
36.5V Clamp 3.3A (8/20µs) Ipp Tvs Diode Surface Mount, Wettable Flank 3-QFN (1.1x1)
Win Source Part Number: 1362422-ESDCAN03-2BM
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 58 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 3-UDFN Exposed Pad
Supplier Device Package: 3-QFN (1.1x1)
Base Product Number: ESDCAN03
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8541.10.0080
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 24V (Max)
Voltage - Breakdown (Min): 28V
Voltage - Clamping (Max) @ Ipp: 36.5V
Current - Peak Pulse (10/1000µs): 3.3A (8/20µs)
Power Line Protection: No
Capacitance @ Frequency: 3.3pF @ 1MHz
TVS DIODE 24VWM 36.5VC 3QFN Product overview: ESDCAN03-2BM3Y from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDCAN03-2BM3Y can be used for catalog matching and distributor lookup.
TVS DIODE 24VWM 36.5VC 3QFN
TVS DIODE 24VWM 36.5VC 3QFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-ESDCAN03-2BM3YCT-ND | 1362422-ESDCAN03-2BM3Y | 144-ESDCAN03-2BM3Y | ESDCAN03-2BM3Y | ESDCAN03-2BM3Y |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | 3-UDFN Exposed Pad | 3-UDFN Exposed Pad | Tape & Reel (TR) | 3-UDFN Exposed Pad | 3-QFN (1.1x1) |
| VC | 36.5 volts | 36.5 volts | 36.5 volts | 36.5 volts | |
| VBR | 28 volts | 28 volts | 28 volts | 28 volts | |
| IFSM | 3.3 amps |