DIODE GEN PURP 600V 10A TO220F Product overview: FFPF10U60STU from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF10U60STU can be used for catalog matching and distributor lookup.
Rectifier Diode, 1 Phase, 1 Element, 10A, 600V V(RRM), Silicon
DIODE GEN PURP 600V 10A TO220F
DIODE GEN PURP 600V 10A TO220F
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 280-FFPF10U60STU | FFPF10U60STU | FFPF10U60STU | FFPF10U60STU |
| Product Name | 600V 10A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Package | Bulk | TO-220; TO-220-2FP | TO-220 | TO-220; TO-220-2 Full Pack |
| RoHS Compliant | RoHS | RoHS | ||
| Tj | -65 C (-85 F) | |||
| Life Cycle Stage | Obsolete | Active |