20V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN1006
20V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN1006
20V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN1006
TVS DIODE 5VWM 20VC DFN1006 Product overview: ESDSLC5V0LB-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDSLC5V0LB-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 1334883-ESDSLC5V0LB-
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 10,000
Mounting: Surface Mount
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 20V
Power - Peak Pulse: 80W
Power Line Protection: No
Capacitance @ Frequency: 0.26pF @ 1MHz
Current - Peak Pulse (10/1000µs): 4A (8/20µs)
Supplier Device Package: 2-DFN1006
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Case / Package: 0402 (1006 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: ESDSLC5V0LB-TPMSDKR,
Base Product Number: ESDSLC5
RoHS Status: ROHS3 Compliant
TVS DIODE 5VWM 20VC DFN1006
TVS DIODE 5VWM 20VC DFN1006
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESDSLC5V0LB-TPMSTR-ND | 144-ESDSLC5V0LB-TP | 1334883-ESDSLC5V0LB-TP | ESDSLC5V0LB-TP | ESDSLC5V0LB-TP |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| Package | 0402 (1006 Metric) | Tape & Reel (TR) | 0402 (1006 Metric) | 2-DFN1006 | 0402 (1006 Metric) |
| Peak Pulse Power | 80 watts | 80 watts | 80 watts | 80 watts | 80 watts |
| VC | 20 volts | 20 volts | 20 volts | 20 volts | |
| VBR | 6 volts | 6 volts | 6 volts | 6 volts |