Diode Schottky 45V 10A Surface Mount TO-277-3
Diode Schottky 45V 10A Surface Mount TO-277-3
Diode Schottky 45V 10A Surface Mount TO-277-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1040287-FSV1045V
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 440mV @ 10A
Current - Reverse Leakage @ Vr: 220μA @ 45V
Capacitance @ Vr, F: 820pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs
10 A, 45 V Ultra-Low VF Schottky Rectifier
Schottky Diodes & Rectifiers 10 A, 45 V Ultra-Low VF Schottky Rectifier Product overview: FSV1045V from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Schottky, 10 A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Low-Power, 10 A, 45 V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FSV1045V can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 45V 10A TO277-3
RECTIFIER, SCHOTTKY, 10A, 45V, TO-277; Repetitive Peak Reverse Voltage:45V; Average Forward Current:10A; Diode Configuration:Single
Schottky Diodes & Rectifiers 10A 45V ULTRA-LOW VF SKTY
45V Single 10A 410mV@10A TO-277-3 Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 45V 10A TO277-3
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | FSV1045VCT-ND | 1040287-FSV1045V | FSV1045V | 2085-FSV1045V | FSV1045V | 45Y5153 | FSV1045V | FSV1045V | FSV1045V |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - FSV1045V | Low-Power Schottky 10 A 45 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Schottky, 10A, 45V, To-277; Repetitive Peak Reverse Voltage Onsemi | Schottky Diodes & Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) | Single Diodes | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||||
| Life Cycle Stage | Active | Active | Declining | ||||||
| Package | TO-277-3 | TO-277-3 | Reel | TO-277 | TO-277-3 | TO-277, 3-PowerDFN | |||
| VF | 0.4400 volts | 0.4400 volts | 0.4400 volts | 0.4100 volts | 0.4400 volts |