Schottky Diodes & Rectifiers 12 Amp 100V Schottky Rectifier Product overview: FSV12100V from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FSV12100V can be used for catalog matching and distributor lookup.
Diode Schottky 100V 12A Surface Mount TO-277-3
Diode Schottky 100V 12A Surface Mount TO-277-3
Diode Schottky 100V 12A Surface Mount TO-277-3
Rectifier Diode, Schottky, 1 Phase, 1 Element, 12A, 100V V(RRM), Silicon, TO-277
DIODE SCHOTTKY 100V 12A TO277-3
100V Single 598mV@12A 12A TO-277-3L Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 100V 12A TO277-3
SCHOTTKY RECTIFIER, 100V, 12A, TO-277; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):12A; Diode Configuration:Single
SCHOTTKY RECT, AEC-Q101, 100V, TO-277; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):12A; Diode Configuration:Single
SCHOTTKY RECT, AEC-Q101, 100V, TO-277; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):12A; Diode Configuration:Single
Schottky Diodes & Rectifiers 12 Amp 100V Schottky Rectifier
DIODE SCHOTTKY 100V 12A TO277-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 2085-FSV12100V | FSV12100VTR-ND | FSV12100V | FSV12100V | FSV12100V | FSV12100V | 01AC8814 | 85AC1810 | FSV12100V | 598-FSV12100V |
| Product Name | Schottky 100V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) | Single Diodes | Schottky Rectifier, 100V, 12A, To-277; Repetitive Reverse Voltage Vrrm Max Onsemi | Schottky Rect, Aec-Q101, 100V, To-277; Repetitive Reverse Voltage Vrrm Max Onsemi | Schottky Diodes & Rectifiers | DIODE SCHOTTKY 100V 12A TO277-3 | |
| Package | Reel | TO-277-B/S | TO-277, 3-PowerDFN | TO-277 | TO-277 | TO-277-3 | TO-277, 3-PowerDFN | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Tj | -55 to 150 C (-67 to 302 F) | |||||||||
| Life Cycle Stage | Active | Declining | Active | |||||||
| VF | 0.6700 volts | 0.5980 volts | 0.6700 volts | 0.6700 volts | 0.6700 volts | 0.6700 volts |