ESD PROTECTION, 100V, 0402; Clamping Voltage Vc Max:100V; Diode Case Style:0402; No. of Pins:2Pins; Operating Voltage:30V; Power Dissipation Pd:-; Product Range:EZAEG Series; Automotive Qualification Standard:-; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes
ESD PROTECTION, 100V, 0402, FULL REEL; Clamping Voltage Vc Max:100V; Diode Case Style:0402; No. of Pins:2Pins; Operating Voltage:30V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS Diodes / ESD Suppressors 15V 0402 SUPPRESSOR ESD
ESD SUPPRESSOR 0402
| Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 25M9356 | 01X1693 | EZA-EG2A50AX | EZA-EG2A50AX | EZA-EG2A50AX |
| Product Name | Esd Protection, 100V, 0402; Clamping Voltage Vc Max Panasonic | Esd Protection, 100V, 0402, Full Reel; Clamping Voltage Vc Max Panasonic | TVS Diodes / ESD Suppressors | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |