Win Source Part Number: 1337749-ESDM3551N2T5
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Type: Zener
Package: Tape & Reel
Applications: USB
Standard Package: 8,000
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5.5V (Max)
Voltage - Breakdown (Min): 5.6V
Power Line Protection: No
Capacitance @ Frequency: 21pF @ 1MHz (Max)
Current - Peak Pulse (10/1000µs): 8A
Mounting Type: Surface Mount
Package / Case: 2-XDFN
Supplier Device Package: 2-X2DFN (1x0.6)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Base Product Number: ESDM3551
Voltage - Clamping (Max) @ Ipp: 8.2V
8.2V Clamp 8A Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
8.2V Clamp 8A Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
ESD Protection Diode, CC and SBU Protection (5.5 V - USB 3.x), 21 pF 5.5V ESD-Surge in 0402, 8000-REEL Product overview: ESDM3551N2T5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5 V, 21 pF, 5.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5.5 V, 21 pF, 5.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDM3551N2T5G can be used for catalog matching and distributor lookup.
DIODE, ESD PROTECTION, 5.5V, X2DFN-2; Clamping Voltage Vc Max:8.2V; Diode Case Style:X2DFN; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:250mW; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
TVS DIODE 5.5VWM 8.2VC 2X2DFN
TVS DIODE 5.5VWM 8.2VC 2X2DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1337749-ESDM3551N2T5G | ESDM3551N2T5GOSCT-ND | 144-ESDM3551N2T5G | 48AC1661 | ESDM3551N2T5G | ESDM3551N2T5G |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | 5.5 V 21 pF 5.5V TVS Protection Diode | Diode, Esd Protection, 5.5V, X2Dfn-2; Clamping Voltage Vc Max Onsemi | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | 2-XDFN | 2-XDFN | 2-X2DFN (1x0.6) | 2-XDFN | ||
| VC | 8.2 volts | 8.2 volts | 8.2 volts | 8.2 volts | ||
| VBR | 5.6 volts | 5.6 volts | 5.6 volts | 5.6 volts | ||
| CT | 21 pF | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |