30A 1.3V@0.4A 800mA 1kV MBS Bridge Rectifiers ROHS
30A 1.3V@0.4A 800mA 1kV MBS Bridge Rectifiers ROHS
30A 5uA@1000V 1.3V@0.4A 800mA 1kV -65℃~+150℃@(Tj) MBS Bridge Rectifiers ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes |
| Product Number | FMB10S | FMB10S | 17932-FMB10S |
| Product Name | Diodes >> Bridge Rectifiers | Diodes | 30A 5uA@1000V 1.3V@0.4A 800mA 1kV -65℃~+150℃@(Tj) MBS Bridge Rectifiers ROHS |
| Rectifier Configuration / Technology | Bridge | ||
| RoHS Compliant | RoHS | RoHS | |
| IO | 0.8000 amps | ||
| IFSM | 30 amps |