Ultra-Low Capacitance ESD Protection Array for High Speed Data Lines, UDFN6, 1.2 x 1.0, 0.4P, 3000-REEL Product overview: ESDR0502NMUTAG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Low-Power, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDR0502NMUTAG can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount 6-UDFN (1.2x1)
Clamp Ipp Tvs Diode Surface Mount 6-UDFN (1.2x1)
Clamp Ipp Tvs Diode Surface Mount 6-UDFN (1.2x1)
TVS DIODE 5.5VWM 6UDFN
DIODE, AEC-Q101,ESD, 5.5V, UDFN-6; Clamping Voltage Vc Max:-; Diode Case Style:UDFN; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ESDR0502NMUTAG | ESDR0502NMUTAGOSTR-ND | ESDR0502NMUTAG | 13AC6099 | ESDR0502NMUTAG |
| Product Name | Low-Power TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Aec-Q101,esd, 5.5V, Udfn-6; Clamping Voltage Vc Max Onsemi | TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | 6-UFDFN | 6-UDFN (1.2x1) | 6-UFDFN | ||
| Peak Pulse Power | 100 watts | 100 watts | 100 watts |