DIODE STANDARD 200V 12A P600
DIODE STANDARD 200V 12A P600
DIODE GEN PURP 200V 12A P600
DIODE FAST P600 200V 200NS 150C
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes |
| Product Number | 4878-F1200DCT-ND | F1200D | F1200D |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -50 to 150 C (-58 to 302 F) | ||
| Life Cycle Stage | Active | ||
| VF | 0.9100 volts | 0.9100 volts |