Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 104436-FLZ11VA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 133nA @ 8V
Voltage - Zener (Nom) (Vz): 10.4V
Impedance (Max) (Zzt): 8.5 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
11V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ11VA from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ11VA can be used for catalog matching and distributor lookup.
DIODE ZENER 10.4V 500MW SOD80
DIODE ZENER 10.4V 500MW SOD80
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 104436-FLZ11VA | 287-FLZ11VA | FLZ11VA | FLZ11VA |
| Product Name | Diodes - Zener - Single - FLZ11VA | 11V 0.5W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | ||
| Package | SOD-80; SOD-80 | Tape and Reel | SOD-80; SOD-80 | MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 |
| VZ | 10.4 volts | 10.41 volts | 10.4 volts | 10.4 volts |
| ZZT | 8 ohms | 8 ohms | 8 ohms | 8 ohms |