Schottky Diodes & Rectifiers 5A, 60V Low VF Schottky Rectifier Product overview: FSV560 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 60V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FSV560 can be used for catalog matching and distributor lookup.
Diode Schottky 60V 5A Surface Mount TO-277-3
Diode Schottky 60V 5A Surface Mount TO-277-3
Diode Schottky 60V 5A Surface Mount TO-277-3
5 A, 60 V Low VF Schottky Barrier Rectifier
Manufacturer: ON Semiconductor
Win Source Part Number: 872350-FSV560
Features: Diode Schottky 60 V 5A Surface Mount TO-277-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-277, 3-PowerDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: FSV560
Categories: Discrete Semiconductor Products
Case / Package: TO-277-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: FSV560DKR, FSV560TR, FSV560CT
DIODE SCHOTTKY 60V 5A TO277-3
SCHOTTKY RECTIFIER, SINGLE, 60V, TO-277; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):5A; Diode Configuration:Single
Schottky Diodes & Rectifiers 5A, 60V Low VF Schottky Rectifier
DIODE SCHOTTKY 60V 5A TO277-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 2085-FSV560 | FSV560CT-ND | FSV560 | 872350-FSV560 | FSV560 | 07AH4020 | FSV560 | FSV560 |
| Product Name | Schottky 5A 60V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - FSV560 | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Single, 60V, To-277; Repetitive Reverse Voltage Vrrm Max Onsemi | Schottky Diodes & Rectifiers | Single Diodes | |
| Package | Reel | TO-277-3 | TO-277-3 | TO-277 | TO-277-3 | TO-277, 3-PowerDFN | ||
| RoHS Compliant | RoHS | RoHS | ||||||
| Tj | -55 to 150 C (-67 to 302 F) | |||||||
| Life Cycle Stage | Active | Declining |