Diode Schottky 100V 15A Surface Mount TO-277-3
Diode Schottky 100V 15A Surface Mount TO-277-3
Diode Schottky 100V 15A Surface Mount TO-277-3
Schottky Diodes & Rectifiers 15 Amp 100V Schottky Rectifier Product overview: FSV15100V from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FSV15100V can be used for catalog matching and distributor lookup.
SCHOTTKY RECTIFIER, SINGLE, TO-277; Repetitive Peak Reverse Voltage:100V; Average Forward Current:15A; Diode Configuration:Single
Schottky Diodes & Rectifiers 15 Amp 100V Schottky Rectifier
DIODE SCHOTTKY 100V 15A TO277-3
DIODE SCHOTTKY 100V 15A TO277-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | FSV15100VTR-ND | 2085-FSV15100V | 46AC0877 | FSV15100V | FSV15100V | FSV15100V |
| Product Name | Single Diodes | Schottky 100V Diode and Rectifier | Schottky Rectifier, Single, To-277; Repetitive Peak Reverse Voltage Onsemi | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | |||||
| Package | Reel | TO-277 | TO-277-3 | TO-277, 3-PowerDFN | ||
| RoHS Compliant | RoHS | RoHS | ||||
| Rectifier Configuration / Technology | Schottky |