Manufacturer: Panasonic
Win Source Part Number: 850954-EZJ-Z1V500AA
Features: 50 V Varistor 1 Circuit
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: EZJZ1V500AA, P14192CT, P14192DKR, P14192TR
VARISTOR, MLV, 5V, 0603; Voltage Rating VAC:-; Voltage Rating VDC:5V; Product Range:EZJZ Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
VARISTOR 50V 0603
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 850954-EZJ-Z1V500AA | 55T6236 | EZJ-Z1V500AA | EZJ-Z1V500AA |
| Product Name | TVS - TVS - Varistors, MOVs - EZJ-Z1V500AA | Varistor, Mlv, 5V, 0603; Voltage Rating Vac Panasonic | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| RoHS Compliant | RoHS |