Manufacturer: ON Semiconductor
Win Source Part Number: 1037179-ESDONCAN1LT1
Packaging: Reel - TR
Type: Zener
Applications: Automotive, CAN
Mounting: SMD (SMT)
Bidirectional Channels: 2
Capacitance @ Frequency: 10pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
STAND-OFF Voltage (Vwm): 24V (Min)
Minimum Breakdown Voltage: 26.2V
Max Clamping Voltage: 50V
Peak Pulse Current(Ippm): 3A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
DIODE, AEC-Q101, ESD PROTECTION, SOT-23; Clamping Voltage Vc Max:50V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:ESDONCAN1 Series; Automotive Qualification Standard:AEC-Q101RoH
TVS DIODE 24VWM 50VC SOT23-3
TVS DIODE 24VWM 50VC SOT23-3
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1037179-ESDONCAN1LT1G | 1869880P | 1869880 | ESDONCAN1LT1GOSTR-ND | 30AC9570 | ESDONCAN1LT1G | ESDONCAN1LT1G |
| Product Name | TVS - TVS - Diodes - ESDONCAN1LT1G | TVS Diodes | TVS Diodes | TVS Diodes | Diode, Aec-Q101, Esd Protection, Sot-23; Clamping Voltage Vc Max Onsemi | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | SOT23; SOT-23-3 (TO-236) | SOT23; SOT-23 | SOT23; Sot-23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 (TO-236) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | |
| VWM | 24 volts | ||||||
| IPPM | 3 amps | ||||||
| VC | 50 volts | 50 volts | 50 volts | 50 volts | |||
| VBR | 26.2 volts | 26.2 volts | 26.2 volts | 26.2 volts |