DIODE GEN PURP 1KV 1A DO214AC Product overview: FS1M-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FS1M-LTP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1059800-FS1M-LTP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 1 A
Reverse Recovery Time (trr): 500 ns
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Alternative Parts (Cross-Reference): BYM11-1000-E3/96; RS1M; RGF1M; RS1K-E3/61T; RS1K; RS1K-13-F;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: 1505-FS1M-LTPTR,-FS1
Base Product Number: FS1M
Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)
Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)
Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)
DIODE GEN PURP 1KV 1A DO214AC
DIODE GEN PURP 1KV 1A DO214AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 280-FS1M-LTP | 1059800-FS1M-LTP | FS1M-LTPMSTR-ND | FS1M-LTP | FS1M-LTP | FS1M-LTP |
| Product Name | 1KV 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes |
| Package | Tape & Reel (TR) | SMA | DO-214AC-2 | SMA; DO-214AC, SMA | ||
| RoHS Compliant | RoHS | |||||
| Tj | -50 C (-58 F) | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | |||
| Diode Type | Standard | |||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts |