Win Source Part Number: 1143487-ESDCAN06-2BL
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive, CAN
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 35V
Voltage - Breakdown (Min): 38V
Voltage - Clamping (Max) @ Ipp: 59V
Power - Peak Pulse: 230W
Power Line Protection: No
Capacitance @ Frequency: 13pF @ 1MHz
Current - Peak Pulse (10/1000µs): 3A (8/20µs)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-19090-2,497-1909
Base Product Number: ESDCAN06
TVS Diodes / ESD Suppressors SOT 23 ANODE COMMUNE
TVS DIODE 35VWM 59VC SOT23-3
TVS DIODE 35VWM 59VC SOT23-3
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1143487-ESDCAN06-2BLY | ESDCAN06-2BLY | ESDCAN06-2BLY | ESDCAN06-2BLY |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | TO-236-3, SC-59, SOT-23-3 | SOT23-3 | SOT23; SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |
| Peak Pulse Power | 230 watts | 230 watts | 230 watts | |
| VC | 59 volts | 59 volts | 59 volts | |
| VBR | 38 volts | 38 volts | 38 volts |