Diode Switching 100V 2A 2-Pin SMP T/R Automotive AEC-Q101 Product overview: ESH2PBHM3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ESH2PBHM3/84A can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 203949-ESH2PBHM3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 980mV @ 2A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 1μA @ 100V
Capacitance @ Vr, F: 25pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Family Name: ESH2PB
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): ESH2PBHE3/84A; ESH2PB-M3/84A; ESH2PBHM3/85A; ESH2PB-E3/84A;
Introduction Date: July 29, 2008
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
DIODE STANDARD 100V 2A DO220AA
DIODE GEN PURP 100V 2A DO220AA
Diode Standard 100V 2A Surface Mount DO-220AA (SMP)
DIODE GEN PURP 100V 2A DO220AA
DIODE GEN PURP 100V 2A DO220AA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 280-ESH2PBHM3/84A | 203949-ESH2PBHM3/84A | 112-ESH2PBHM3/84ADKR-ND | ESH2PBHM3/84A | ESH2PBHM3/84A | ESH2PBHM3/84A |
| Product Name | Automotive 100V 2A Diode and Rectifier | Diodes, Rectifiers - Single - ESH2PBHM3/84A | Single Diodes | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | DO-220AA-2 | DO-220AA | |||
| RoHS Compliant | RoHS | |||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Diode Type | Standard | |||||
| VF | 0.9800 volts | 0.9800 volts | 0.9800 volts |