onsemi FSV1060V Schottky Rectifier
onsemi FSV1060V Schottky Rectifier
onsemi FSV1060V Schottky Rectifier
Diode Schottky 60V 10A Surface Mount TO-277-3
Diode Schottky 60V 10A Surface Mount TO-277-3
Diode Schottky 60V 10A Surface Mount TO-277-3
Schottky Diodes & Rectifiers 10 A, 60 V Ultra-Low VF Schottky Rectifier Product overview: FSV1060V from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Schottky, 10 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Low-Power, 10 A, 60 V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FSV1060V can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1040288-FSV1060V
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 520mV @ 10A
Current - Reverse Leakage @ Vr: 220μA @ 60V
Capacitance @ Vr, F: 550pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
DIODE SCHOTTKY 60V 10A TO277-3
Schottky Diodes & Rectifiers 10A 60V ULTRA-LOW VF SKTY
RECTIFIER, SCHOTTKY, 10A, 60V, TO-277; Repetitive Peak Reverse Voltage:60V; Average Forward Current:10A; Diode Configuration:Single
DIODE SCHOTTKY 60V 10A TO277-3
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1867885P | 1867885 | FSV1060VCT-ND | 2085-FSV1060V | 1040288-FSV1060V | FSV1060V | FSV1060V | 45Y5154 | FSV1060V |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Low-Power Schottky 10 A 60 V Diode and Rectifier | Diodes, Rectifiers - Single - FSV1060V | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Rectifier, Schottky, 10A, 60V, To-277; Repetitive Peak Reverse Voltage Onsemi | Single Diodes |
| Rectifier Configuration / Technology | Schottky | Schottky | |||||||
| Package | TO-277 | To-277 | Reel | TO-277-3 | TO-277-3 | TO-277 | TO-277, 3-PowerDFN | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |