ODG (Origin Data Global) Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| 1.1V@1A Independent Type 1A 1.6kV SOD-123FL Fast Recovery / High Efficiency Diodes ROHS | |
| 1.1V@5A 50ns 5A 300V DO-27 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.25V@150mA 4ns SOD-323 Switching Diodes ROHS | |
| 1.25V@150mA 4ns SOD-523 Switching Diodes ROHS | |
| 1.2kV 1 pair of common cathodes 1.4V@10A TO-247-3L SiC Diodes ROHS | |
| 1.2kV 1 pair of common cathodes 1.5V@10A TO-247-3L SiC Diodes ROHS | |
| 1.2kV 1.5V@15A 1 pair of common cathodes TO-247-3L SiC Diodes ROHS | |
| 1.2kV 1.5V@15A Independent Type TO-247-2L SiC Diodes ROHS | |
| 1.2kV 1.5V@20A 1 pair of common cathodes TO-247-3L SiC Diodes ROHS | |
| 1.2kV 1.5V@20A Independent Type TO-220-2L SiC Diodes ROHS | |
| 1.2kV 1.5V@20A Independent Type TO-247-2L SiC Diodes ROHS | |
| 1.2kV Independent Type 1.4V@5A TO-220-2L SiC Diodes ROHS | |
| 1.2kV Independent Type 1.5V@10A TO-220-2L SiC Diodes ROHS | |
| 1.2kV Independent Type 1.5V@10A TO-247-2L SiC Diodes ROHS | |
| 1.2kV Independent Type 1.5V@30A TO-247-2L SiC Diodes ROHS | |
| 1.2kV Independent Type 1.5V@40A TO-247-2L SiC Diodes ROHS | |
| 1.2kV Independent Type 1.5V@8A TO-220-2L SiC Diodes ROHS | |
| 1.2kV Independent Type 1.6V@15A 15A TO-220-2L SiC Diodes ROHS | |
| 1.2kV Independent Type 3.4V@0.5A 75ns 1A DO-41 Switching Diodes ROHS | |
| 1.2V@100mA 4ns SOT-23 Switching Diodes ROHS | |
| 1.3V 300V 3A Independent Type DO-27 Super Barrier Rectifiers (SBR) ROHS | |
| 1.3V@1A 150ns Independent Type 1A 400V SMB(DO-214AA) Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@2A 150ns Independent Type 2A 200V SMB Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@2A 150ns Independent Type 2A 400V SMA(DO-214AC) Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@2A 50ns 2A 400V DO-15 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@3A 150ns Independent Type 3A 200V SMB Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@3A 150ns Independent Type 3A 200V SMC Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@5A 150ns Independent Type 5A 200V SMC Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@5A 150ns Independent Type 5A 400V SMC(DO-214AB) Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@6A 50ns 6A 400V R-6 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7kV Independent Type 1.7V@10A TO-220-2L SiC Diodes ROHS | |
| 1.7kV Independent Type 1.7V@10A TO-247-2L SiC Diodes ROHS | |
| 1.7V@2A 70ns 2A 1kV DO-15 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V@2A 75ns 2A 600V DO-15 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V@3A 70ns 3A 1kV DO-201AD Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V@8A 35ns Independent Type 10A 650V TO-252 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.85V@2A 70ns Independent Type 2A 1kV DO-15 Fast Recovery / High Efficiency Diodes ROHS | |
| 100V 1 pair in series 6ns 200mA SOT-323 Switching Diodes ROHS | |
| 100V 1 pair of common cathodes 10A 850mV TO-220F Schottky Diodes ROHS | |
| 100V 1 pair of common cathodes 20A 820mV TO-220F Schottky Diodes ROHS | |
| 100V 1 pair of common cathodes 30A 820mV TO-220F Schottky Diodes ROHS | |
| 100V 1 pair of common cathodes 710mV@15A 15A TO-220F-3 Schottky Diodes ROHS | |
| 100V 1 pair of common cathodes 860mV@10A 5A TO-220F-3 Schottky Diodes ROHS | |
| 100V 30A TO-263 Schottky Diodes ROHS | |
| 100V 830mV@5A 5A DO-201AD Schottky Diodes ROHS | |
| 11.4V~12.6V 500mW 12V SOD-123 Zener Diodes ROHS | |
| 1200V Independent Type 1.35V@2A TO-252-2L SiC Diodes ROHS | |
| 1200V Independent Type 1.4V@10A TO-263 SiC Diodes ROHS | |
| 1200V Independent Type 1.4V@2A TO-252-2L SiC Diodes ROHS | |
| 1200V Independent Type 1.4V@5A TO-252-2L SiC Diodes ROHS | |
| 14.3V~15.8V 200mW 15V SOD-323 Zener Diodes ROHS | |
| 150V 1 pair of common cathodes 830mV@10A 10A TO-220F-3 Schottky Diodes ROHS | |
| 150V 20A TO-252 Schottky Diodes ROHS | |
| 150V 30A TO-263 Schottky Diodes ROHS | |
| 16.8V~19.1V 500mW 18V SOD-123 Zener Diodes ROHS | |
| 1700V Independent Type 1.4V@30A TO-247-2L SiC Diodes ROHS | |
| 1A 1.2V@1A 2kV SMA Diodes - General Purpose ROHS | |
| 1A 1.2V@500mA 650V SOD-123 Diodes - General Purpose ROHS | |
| 1A 1.85V 1kV SMA-FL Diodes - General Purpose ROHS | |
| 1A 1.85V 600V DO-214AC(SMA) Diodes - General Purpose ROHS | |
| 1A 1kV 1.1V@1A SMA(W) Diodes - General Purpose ROHS | |
| 1A 1V 200V DO-214AC(SMA) Diodes - General Purpose ROHS | |
| 1A 1V@1A 1kV DO-41 Diodes - General Purpose ROHS | |
| 1A 600V 1.1V@1A SMA(W) Diodes - General Purpose ROHS | |
| 1A Independent Type 1.6kV 1.2V@1A DO-213AB Diodes - General Purpose ROHS | |
| 1A Independent Type 1.7V@1A 1kV DO-41 Diodes - General Purpose ROHS | |
| 1A Independent Type 1.7V@1A 1kV SOD-123 Diodes - General Purpose ROHS | |
| 1A Independent Type 1.85V 1.2kV SMA-FL Diodes - General Purpose ROHS | |
| 1A Independent Type 1kV 1.1V@1A SMA(DO-214AC) Diodes - General Purpose ROHS | |
| 1A Independent Type 1kV 1.1V@1A SMAF Diodes - General Purpose ROHS | |
| 1A Independent Type 1kV 1.1V@1A SOD-123FL Diodes - General Purpose ROHS | |
| 1A Independent Type 2kV 2V@1A SMAG Diodes - General Purpose ROHS | |
| 1V@1A 2us Independent Type 1A 1kV SMA Fast Recovery / High Efficiency Diodes ROHS | |
| 1V@6A 50ns 6A 200V R-6 Fast Recovery / High Efficiency Diodes ROHS | |
| 1V@6A 50ns 6A 300V R-6 Fast Recovery / High Efficiency Diodes ROHS | |
| 2.1V@5A 35ns Independent Type 5A 700V TO-252-2 Fast Recovery / High Efficiency Diodes ROHS | |
| 200A 1.1V@10A 10A 1kV HBS Bridge Rectifiers ROHS | |
| 200mW 3.1V~3.5V 3.3V SOD-323 Zener Diodes ROHS | |
| 200V 1 pair of common cathodes 10A 700mV TO-220AB Schottky Diodes ROHS | |
| 200V 1 pair of common cathodes 10A 800mV@10A TO-220F Schottky Diodes ROHS | |
| 200V 1 pair of common cathodes 10A 830mV@10A TO-220 Schottky Diodes ROHS | |
| 200V 1 pair of common cathodes 860mV@10A 10A TO-220HF Schottky Diodes ROHS | |
| 200V 10A TO-252 Schottky Diodes ROHS | |
| 200V 20A TO-220F-3L Schottky Diodes ROHS | |
| 200V 20A TO-252 Schottky Diodes ROHS | |
| 200V 20A TO-263 Schottky Diodes ROHS | |
| 200V 30A TO-252 Schottky Diodes ROHS | |
| 200V 30A TO-263 Schottky Diodes ROHS | |
| 200V 710mV TO-252 Schottky Diodes ROHS | |
| 200V 740mV TO-220AB Schottky Diodes ROHS | |
| 200V 740mV TO-220F Schottky Diodes ROHS | |
| 200V 750mV@20A 40A TO-263 Schottky Diodes ROHS | |
| 200V 960mV@5A 10A TO-252 Schottky Diodes ROHS | |
| 200V TO-247 Schottky Diodes ROHS | |
| 200V TO-247S Schottky Diodes ROHS | |
| 2A 1.3V 400V SMA-FL Diodes - General Purpose ROHS | |
| 2A 1.3V 400V SMB Diodes - General Purpose ROHS | |
| 2A 1.85V 1.2kV DO-214AC(SMA) Diodes - General Purpose ROHS | |
| 2A 1.85V 600V SMB Diodes - General Purpose ROHS | |
| 2A 1.9V 1.2kV SMB Diodes - General Purpose ROHS | |
| 2A 100V 1V SMA-FL Diodes - General Purpose ROHS | |
| 2A Independent Type 400V 1.3V@2A DO-15 Diodes - General Purpose ROHS | |
| 3.1V~3.5V 500mW 3.3V LL-34 Zener Diodes ROHS | |
| 300V 1 pair of common cathodes 10A 780mV TO-220F Schottky Diodes ROHS | |
| 30A 1.1V@800mA 800mA 100V MBS Bridge Rectifiers ROHS | |
| 30A 1V@400mA 800mA 800V MBS Bridge Rectifiers ROHS | |
| 30V Independent Type 1V@100mA SOD-523 Switching Diodes ROHS | |
| 30V Independent Type 1V@20mA SOD-323 Switching Diodes ROHS | |
| 30V Independent Type 200mA 800mV SOD-323 Schottky Diodes ROHS | |
| 30V Independent Type 400mV 200mA SOD-523 Schottky Diodes ROHS | |
| 3A 1.3V@3A 300V DO-201AD Diodes - General Purpose ROHS | |
| 3A 1kV 1.7V SMC Diodes - General Purpose ROHS | |
| 4.8V~5.4V 200mW 5.1V SOD-323 Zener Diodes ROHS | |
| 4.8V~5.4V 500mW 5.1V LL-34 Zener Diodes ROHS | |
| 45V 1 pair of common cathodes 10A 650mV TO-220F Schottky Diodes ROHS | |
| 45V 1 pair of common cathodes 30A 650mV TO-220F Schottky Diodes ROHS | |
| 45V 1 pair of common cathodes 640mV@15A 15A TO-220F-3 Schottky Diodes ROHS | |
| 45V 1 pair of common cathodes 650mV 5A TO-220F Schottky Diodes ROHS | |
| 5.1V 450nm 22mA 84mA Laser Diodes ROHS | |
| 5.2V~6V 200mW 5.6V SOD-323 Zener Diodes ROHS | |
| 5.2V~6V 500mW 5.6V LL-34 Zener Diodes ROHS | |
| 500mW 3.4V~3.8V 3.6V LL-34 Zener Diodes ROHS | |
| 550mV@1A SOD-123FL Schottky Diodes ROHS | |
| 5A 1.3V@5A 300V DO-27 Diodes - General Purpose ROHS | |
| 600mV@200mA SOD-523 Schottky Diodes ROHS | |
| 650V 1.3V@16A 1 pair of common cathodes TO-247 SiC Diodes ROHS | |
| 650V 1.3V@16A Independent Type TO-220-2L SiC Diodes ROHS | |
| 650V 1.3V@30A Independent Type TO-247-2L SiC Diodes ROHS | |
| 650V 1.5V@20A Independent Type TO-220-2L SiC Diodes ROHS | |
| 650V Independent Type 1.35V@12A TO-263 SiC Diodes ROHS | |
| 650V Independent Type 1.35V@20A TO-247 SiC Diodes ROHS | |
| 650V Independent Type 1.35V@30A TO-247 SiC Diodes ROHS | |
| 650V Independent Type 1.35V@40A TO-247 SiC Diodes ROHS | |
| 650V Independent Type 1.3V@10A TO-252-2L SiC Diodes ROHS | |
| 650V Independent Type 1.3V@10A TO-263 SiC Diodes ROHS | |
| 650V Independent Type 1.3V@4A TO-220-2L SiC Diodes ROHS | |
| 650V Independent Type 1.3V@4A TO-252-2L SiC Diodes ROHS | |
| 650V Independent Type 1.3V@6A TO-220-2L SiC Diodes ROHS | |
| 650V Independent Type 1.3V@6A TO-252-2L SiC Diodes ROHS | |
| 650V Independent Type 1.3V@8A TO-220-2L SiC Diodes ROHS | |
| 650V Independent Type 1.5V@10A TO-220-2L SiC Diodes ROHS | |
| 6V 505nm 70mA 125mA Laser Diodes ROHS | |
| 700mV@1A SOD-123FL Schottky Diodes ROHS | |
| 700mV@2A SOD-123FL Schottky Diodes ROHS | |
| 920mV@100mA 4ns SOT-23 Switching Diodes ROHS | |
| ABS Bridge Rectifiers ROHS | |
| BRIDGE RECT 1P 100V 800MA 4-DIP | |
| BRIDGE RECT 1P 200V 2.8A GSIB-5S | |
| BRIDGE RECT 1P 200V 800MA 4-DIP | |
| BRIDGE RECT 1P 400V 800MA 4-DIP | |
| BRIDGE RECT 1P 600V 3.5A GSIB-5S | |
| BRIDGE RECT 1P 600V 800MA 4-DIP | |
| BRIDGE RECT 1P 800V 15A GSIB-5S | |
| BRIDGE RECT 1P 800V 3.5A GSIB-5S | |
| BRIDGE RECT 1PHASE 1KV 1A HDS | |
| BRIDGE RECT 1PHASE 1KV 2A HDS | |
| BRIDGE RECT 3P 1.6KV 40A GUFP | |
| CAPACITOR | |
| DIODE 5VDC, 0201, 2.5PF | |
| DIODE 5VDC, 0402, 0.8PF | |
| DIODE 5VDC, 0603, 10PF | |
| DIODE ARRAY GP 240V 225MA SOT23 | |
| DIODE ARRAY GP 80V 100MA ESV | |
| DIODE ARRAY GP 80V 100MA SC88 | |
| DIODE FAST REC 200V 30A SOT227 | |
| DIODE GEN PURP 1.2KV 8A TO220AC | |
| DIODE GEN PURP 1.5A DO214AC | |
| DIODE GEN PURP 1.6KV 1A DO204AC | |
| DIODE GEN PURP 1.6KV 1A DO204AL | |
| DIODE GEN PURP 1.6KV 1A DO213AB | |
| DIODE GEN PURP 100V 1A DO213AB | |
| DIODE GEN PURP 100V 1A DO214AC | |
| DIODE GEN PURP 100V 1A DO214BA | |
| DIODE GEN PURP 100V 3A DO214AB | |
| DIODE GEN PURP 100V 6A P600 | |
| DIODE GEN PURP 1A DO204AL | |
| DIODE GEN PURP 1KV 1A DO204AC | |
| DIODE GEN PURP 1KV 1A DO213AA | |
| DIODE GEN PURP 1KV 1A DO213AB | |
| DIODE GEN PURP 1KV 1A DO214AC | |
| DIODE GEN PURP 1KV 1A DO214BA | |
| DIODE GEN PURP 1KV 1A DO41 | |
| DIODE GEN PURP 1KV 1A SMA | |
| DIODE GEN PURP 1KV 1A SMAF-C | |
| DIODE GEN PURP 1KV 1A SOD123F | |
| DIODE GEN PURP 1KV 1A SOD123FL | |
| DIODE GEN PURP 1KV 2A DO15 | |
| DIODE GEN PURP 1KV 2A DO204AC | |
| DIODE GEN PURP 1KV 2A DO214AA | |
| DIODE GEN PURP 1KV 2A DO214AC | |
| DIODE GEN PURP 1KV 2A SMAF | |
| DIODE GEN PURP 1KV 3A DO201AD | |
| DIODE GEN PURP 1KV 3A DO214AA | |
| DIODE GEN PURP 1KV 3A DO214AB | |
| DIODE GEN PURP 1KV 5A DO201AD | |
| DIODE GEN PURP 1KV 5A DO214AB | |
| DIODE GEN PURP 1KV 8A DO214AB | |
| DIODE GEN PURP 200V 1A DO213AB | |
| DIODE GEN PURP 200V 1A DO214AC | |
| DIODE GEN PURP 200V 1A DO41 | |
| DIODE GEN PURP 200V 1A SMA | |
| DIODE GEN PURP 200V 1A SOD123FL | |
| DIODE GEN PURP 200V 2A DO15 | |
| DIODE GEN PURP 200V 2A DO214AC | |
| DIODE GEN PURP 240V 225MA SOD123 | |
| DIODE GEN PURP 2KV 1A DO214AC | |
| DIODE GEN PURP 2KV 250MA DO204AL | |
| DIODE GEN PURP 300V 2A DO204AC | |
| DIODE GEN PURP 300V 3A DO214AA | |
| DIODE GEN PURP 300V 5A DO214AB | |
| DIODE GEN PURP 3KV 250MA DO204AL | |
| DIODE GEN PURP 400V 1A DO213AB | |
| DIODE GEN PURP 400V 1A DO214AC | |
| DIODE GEN PURP 400V 1A DO214BA | |
| DIODE GEN PURP 400V 1A SMA | |
| DIODE GEN PURP 400V 1A SOD123FL | |
| DIODE GEN PURP 400V 2A DO214AC | |
| DIODE GEN PURP 400V 2A SMAF | |
| DIODE GEN PURP 400V 3A DO201AD | |
| DIODE GEN PURP 400V 3A DO214AB | |
| DIODE GEN PURP 4KV 250MA DO204AL | |
| DIODE GEN PURP 50V 1A DO214AC | |
| DIODE GEN PURP 50V 1A DO214BA | |
| DIODE GEN PURP 50V 1A SMA | |
| DIODE GEN PURP 600V 1A DO213AB | |
| DIODE GEN PURP 600V 1A DO214AC | |
| DIODE GEN PURP 600V 1A DO214BA | |
| DIODE GEN PURP 600V 1A DO41 | |
| DIODE GEN PURP 600V 1A SOD123FL | |
| DIODE GEN PURP 600V 2A DO204AC | |
| DIODE GEN PURP 600V 2A DO214AA | |
| DIODE GEN PURP 600V 3A DO201AD | |
| DIODE GEN PURP 600V 3A DO214AA | |
| DIODE GEN PURP 600V 3A DO214AB | |
| DIODE GEN PURP 600V 5A DO214AB | |
| DIODE GEN PURP 600V 6A P600 | |
| DIODE GEN PURP 600V 8A TO220AC | |
| DIODE GEN PURP 800V 1A DO214AC | |
| DIODE GEN PURP 800V 1A DO41 | |
| DIODE GEN PURP 800V 2A DO15 | |
| DIODE GEN PURP 800V 2A DO214AC | |
| DIODE GP 100V 500MA DO213AA | |
| DIODE GP 200V 500MA DO213AA | |
| DIODE GP 600V 15A TO247AC | |
| DIODE SCHOTTKY 30V 250MW SOT23-3 | |
| DIODE SCHOTTKY 30V 825MW SOT323 | |
| DIODE SCHOTTKY 375V BEAM LEAD | |
| DIODE SCHOTTKY 500V BEAM LEAD | |
| DIODE VARACTOR 10V SINGLE SOT23 | |
| DIODE ZENER 43V 1W MELF | |
| DIODE ZENER 5.6V 250MW 2DFN | |
| DIODE ZENER 6.2V 250MW 2DFN | |
| DIODE ZENER 6.8V 250MW 2DFN | |
| DIODE ZENER 8.2V 100MW GMD2 | |
| DIODE ZENER 9.1V 250MW 2DFN | |
| DO-15 Fast Recovery / High Efficiency Diodes ROHS | |
| DO-201AD 1000V 5.0A Diodes Rec | |
| DO-201AD 200V 5.0A Diodes Rect | |
| DO-201AD 400V 5.0A Diodes Rect | |
| DO-214AC(SMA) Diodes - General Purpose ROHS | |
| DO-27 Fast Recovery / High Efficiency Diodes ROHS | |
| DO-41 Fast Recovery / High Efficiency Diodes ROHS | |
| ESD PROTECTION AND SIGNAL BOOSTE | |
| Fast Recovery / High Efficiency Diodes ROHS | |
| GMOV 14MM, 50VRMS | |
| GMOV 20MM, 275VRMS | |
| HBS Bridge Rectifiers ROHS | |
| HPZR-C15/SOD123W/SOD 2 | |
| IC HDMI ESD 3V 9-FLIPCHIP | |
| IC RF PIN DIODE BEAM LEAD SW | |
| Independent Type 12.55V~13.21V 500mW MiniMELF Zener Diodes ROHS | |
| Independent Type 13.89V 500mW 15V DO-34 Zener Diodes ROHS | |
| Independent Type 13.89V~14.62V 500mW MiniMELF Zener Diodes ROHS | |
| Independent Type 14.35V~15.09V 500mW 15V MiniMELF Zener Diodes ROHS | |
| Independent Type 14.35V~15.09V 500mW MiniMELF Zener Diodes ROHS | |
| Independent Type 14.8V~15.57V 500mW LL-34 Zener Diodes ROHS | |
| Independent Type 15.25V~16.04V 500mW LL-34 Zener Diodes ROHS | |
| Independent Type 15.69V~16.51V 500mW LL-34 Zener Diodes ROHS | |
| Independent Type 17.42V~18.33V 500mW LL-34 Zener Diodes ROHS | |
| Independent Type 19.72V~20.72V 500mW LL-34 Zener Diodes ROHS | |
| Independent Type 1A 1.1V@1A 1kV SMA(DO-214AC) Diodes - General Purpose ROHS | |
| Independent Type 1A 1.1V@1A 1kV SMAF-C Diodes - General Purpose ROHS | |
| Independent Type 1A 1.25V@1A 1.6kV SMA Diodes - General Purpose ROHS | |
| Independent Type 1A 1.9V@1A 2kV SMA Diodes - General Purpose ROHS | |
| Independent Type 1A 2kV 1.15V@1A SMA Diodes - General Purpose ROHS | |
| Independent Type 20.64V~21.71V 500mW LL-34 Zener Diodes ROHS | |
| Independent Type 23.63V~24.85V 500mW 24V DO-34 Zener Diodes ROHS | |
| Independent Type 24.26V~25.52V 500mW MiniMELF Zener Diodes ROHS | |
| Independent Type 27.7V 500mW 30V LL-34 Zener Diodes ROHS | |
| Independent Type 27.7V~29.13V 500mW LL-34 Zener Diodes ROHS | |
| Independent Type 28.36V 500mW 30V LL-34 Zener Diodes ROHS | |
| Independent Type 2A 1kV 1.1V@2A SMA(DO-214AC) Diodes - General Purpose ROHS | |
| Independent Type 2A 1kV 1.1V@2A SMAF-1 Diodes - General Purpose ROHS | |
| Independent Type 3.01V~3.22V 500mW LL-34 Zener Diodes ROHS | |
| Independent Type 3.32V~3.53V 500mW MiniMELF Zener Diodes ROHS | |
| Independent Type 3.6V~3.84V 500mW LL-34 Zener Diodes ROHS | |
| Independent Type 30.9V 500mW 33V MiniMELF Zener Diodes ROHS | |
| Independent Type 35.36V 500mW 39V DO-34 Zener Diodes ROHS | |
| Independent Type 5.45V~5.73V 500mW LL-34 Zener Diodes ROHS | |
| Independent Type 5.96V~6.27V 500mW 6.2V MiniMELF Zener Diodes ROHS | |
| Independent Type 5.96V~6.27V 500mW MiniMELF Zener Diodes ROHS | |
| Independent Type 500mW DO-34 Zener Diodes ROHS | |
| Independent Type 500mW DO-35 Zener Diodes ROHS | |
| Independent Type 5A 200V 950mV@5A DO-27 Diodes - General Purpose ROHS | |
| Independent Type 6.49V~6.83V 500mW LL-34 Zener Diodes ROHS | |
| Independent Type 6.66V~7.01V 500mW 6.8V MiniMELF Zener Diodes ROHS | |
| Independent Type 6.85V~7.22V 500mW LL-34 Zener Diodes ROHS | |
| Independent Type 7.07V~7.45V 500mW LL-34 Zener Diodes ROHS | |
| Independent Type 8.57V~9.01V 500mW LL-34 Zener Diodes ROHS | |
| Independent Type 9.7V~10.2V 500mW MiniMELF Zener Diodes ROHS | |
| ITO-220AB Schottky Diodes ROHS | |
| MBLS 1000V 0.8A Diodes Bridge | |
| MBLS Bridge Rectifiers ROHS | |
| MBS 1000V 0.8A Diodes Bridge R | |
| MBS 600V 0.8A Diodes Bridge Re | |
| MiniMELF Zener Diodes ROHS | |
| RECTIFIER DIODE, 0.1A | |
| RF DIODE PIN 100V SOT23-3 | |
| RF DIODE PIN 100V SOT25-5 | |
| RF DIODE PIN 100V SOT323 | |
| RF DIODE PIN 120V 250MW | |
| RF DIODE PIN 50V MINIPAK | |
| RF DIODE PIN 50V SOT23-3 | |
| RF DIODE SCHOTTKY 15V MINIPAK | |
| RF DIODE SCHOTTKY 4V 1W | |
| SCHOTTKY BARRIER DIODE | |
| SCHOTTKY DIODE | |
| SI TVAR NON HERMETIC PLASTIC SMT | |
| SMA 1000V 1A Diodes Rectifiers | |
| SMA 200V 2.0A Diodes Rectifier | |
| SMA 600V 2A Diodes Rectifiers | |
| SMA Diodes - General Purpose ROHS | |
| SMA Fast Recovery / High Efficiency Diodes ROHS | |
| SMA Switching Diodes ROHS | |
| SMA(DO-214AC) Diodes - General Purpose ROHS | |
| SMA(DO-214AC) Fast Recovery / High Efficiency Diodes ROHS | |
| SMA(W) Diodes - General Purpose ROHS | |
| SMAF 1000V 1.0A Diodes Rectifi | |
| SMAF 600V 1.0A Diodes Rectifie | |
| SMAG Diodes - General Purpose ROHS | |
| SMB 1000V 1.0A Diodes Rectifie | |
| SMB 400V 3.0A Diodes Rectifier | |
| SMB 600V 2.0A Diodes Rectifier | |
| SMB 800V 2.0A Diodes Rectifier | |
| SMB(DO-214AA) Diodes - General Purpose ROHS | |
| SMB(DO-214AA) Fast Recovery / High Efficiency Diodes ROHS | |
| SMBF Diodes - General Purpose ROHS | |
| SMC 1000V 3A Diodes Rectifiers | |
| SMC 1000V 5.0A Diodes Rectifie | |
| SMC 600V 3.0A Diodes Rectifier | |
| SMC Diodes - General Purpose ROHS | |
| SMC Zener Diodes ROHS | |
| SMC(DO-214AB) Diodes - General Purpose ROHS | |
| SOD-123 Fast Recovery / High Efficiency Diodes ROHS | |
| SOD-123FL 200V 1.0A Diodes Rec | |
| SOD-123FL 400V 1.0A Diodes Rec | |
| SOD-123FL Fast Recovery / High Efficiency Diodes ROHS | |
| TO-220 Fast Recovery / High Efficiency Diodes ROHS | |
| TO-220 Schottky Diodes ROHS | |
| TO-220AB Schottky Diodes ROHS | |
| TO-220C Schottky Diodes ROHS | |
| TO-220F Schottky Diodes ROHS | |
| TO-247J-2L Diodes - General Purpose ROHS | |
| TO-252 Fast Recovery / High Efficiency Diodes ROHS | |
| TO-252 Zener Diodes ROHS | |
| TO-263 Schottky Diodes ROHS | |
| TO-263 Zener Diodes ROHS | |
| TVS DIODE 12VWM 26VC SOT23-3 | |
| TVS DIODE 12VWM 26VC SOT23 | |
| TVS DIODE 15VWM 28.8VC SOT23-3 | |
| TVS DIODE 24VWM 47VC SOT23-3 | |
| TVS DIODE 24VWM 47VC SOT23 | |
| TVS DIODE 3.3VWM 12.3VC SOT23-3 | |
| TVS DIODE 3.3VWM 12.3VC SOT23 | |
| TVS DIODE 36VWM 71VC SOT23-3 | |
| TVS DIODE 36VWM 71VC SOT23 | |
| TVS DIODE 4VWM 14.3VC SOT23-3 | |
| TVS DIODE 4VWM 14.3VC SOT23 | |
| TVS DIODE 5VWM 10VC 0402 | |
| TVS DIODE 5VWM 11VC SOT23-3 | |
| TVS DIODE 5VWM 12VC 0402 | |
| TVS DIODE 5VWM 15.5VC 0402 | |
| TVS DIODE 5VWM 16VC SOT23-3 | |
| TVS DIODE 5VWM 16VC SOT23 | |
| TVS DIODE 5VWM 17VC SOT23-6 | |
| TVS DIODE 5VWM 17VC SOT23-6L | |
| TVS DIODE 5VWM 17VC SOT666 | |
| TVS DIODE 8VWM 19.2VC SOT23-3 | |
| TVS, ESD, DUAL, BI-DIR, 3.3V, 1. | |
| TVS, ESD, SINGLE, BI-DIR, ULTRA | |
| TVS, UNI-DIR, 600W, 20V, ESGB (S |
| << Prev | Next >> |