Win Source Part Number: 969871-ESDLIN03-1BWY
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, ESDL, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 26.5V (Max)
Voltage - Breakdown (Min): 28.5V
Voltage - Clamping (Max) @ Ipp: 44V
Power - Peak Pulse: 250W
Power Line Protection: No
Capacitance @ Frequency: 3pF @ 1MHz
Current - Peak Pulse (10/1000µs): 3A (8/20µs)
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323-3
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-16559-6,497-1655
Base Product Number: ESDLIN03
44V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3
44V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3
44V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3
TVS DIODE 26.5VWM 44VC SOT323-3
TVS DIODE 26.5VWM 44VC SOT323-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 969871-ESDLIN03-1BWY | 497-16559-1-ND | ESDLIN03-1BWY | ESDLIN03-1BWY |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | SOT323; SOT-323-3 | SOT323; SC-70, SOT-323 |
| Peak Pulse Power | 250 watts | 250 watts | 250 watts | 250 watts |
| VC | 44 volts | 44 volts | 44 volts | 44 volts |
| VBR | 28.5 volts | 28.5 volts | 28.5 volts | 28.5 volts |
| CT | 3 pF |