STMicroelectronics, ESDCAN06-2BWY
STMicroelectronics, ESDCAN06-2BWY
STMicroelectronics, ESDCAN06-2BWY
59V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3
59V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3
59V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3
Manufacturer: STMicroelectronics
Win Source Part Number: 871204-ESDCAN06-2BWY
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 59V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: ESDCAN06
Categories: Circuit Protection
Case / Package: SOT-323-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-17304-1, 497-17304-2, 497-17304-6
3A@(8/20us) 59V 170W 38V 35V SOT-323-3 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 35VWM 59VC SOT323-3
TVS DIODE 35VWM 59VC SOT323-3
ESD PROTECTION DIODE, SOT-323-3; Clamping Voltage Vc Max:59V; Diode Case Style:SOT-323; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No SVHC RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1907649P | 1906754 | 497-17304-2-ND | 871204-ESDCAN06-2BWY | ESDCAN06-2BWY | ESDCAN06-2BWY | ESDCAN06-2BWY | 07AH6564 |
| Product Name | Zener Diodes | Zener Diodes | TVS Diodes | TVS - TVS - Diodes - ESDCAN06-2BWY | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Esd Protection Diode, Sot-323-3; Clamping Voltage Vc Max Stmicroelectronics |
| Package | SOT323; SOT-323 | Sot-323 | SOT323; SC-70, SOT-323 | SOT323; SOT-323-3 | SOT323 | SOT323; SOT-323-3 | SOT323; SC-70, SOT-323 | |
| Pin Count | 3 | 3 | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Configuration | Single | |||||||
| Peak Pulse Power | 170 watts | 170 watts | 170 watts | 170 watts |