Ultra Low clamping single line bidirectional ESD protection Product overview: ESDZV5-1BF4 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Low-Power, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDZV5-1BF4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 957992-ESDZV5-1BF4
Category: Circuit Protection>TVS - Diodes
Series: ESDZ
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 15,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5.5V (Max)
Voltage - Clamping (Max) @ Ipp: 10V
Power - Peak Pulse: 70W
Power Line Protection: No
Capacitance @ Frequency: 6pF @ 1MHz
Current - Peak Pulse (10/1000µs): 7A (8/20µs)
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-17318-1,497-1731
Base Product Number: ESDZV5
10V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 0201
10V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 0201
10V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 0201
TVS DIODE 5.5VWM 10VC 0201
TVS DIODE 5.5VWM 10VC 0201
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ESDZV5-1BF4 | 957992-ESDZV5-1BF4 | 497-17318-2-ND | ESDZV5-1BF4 | ESDZV5-1BF4 |
| Product Name | Low-Power TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Package | 0201 (0603 Metric) | 0201 (0603 Metric) | 0201 | 0201 (0603 Metric) | |
| Peak Pulse Power | 70 watts | 70 watts | 70 watts | 70 watts |