TVS Diode, Bidirectional, 1.6V, 7.5V Clamp, 0.313W, 2-Term Product overview: ESDL2012MX4T5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1.6V, 7.5V, 0.313W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1.6V, 7.5V, 0.313W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDL2012MX4T5G can be used for catalog matching and distributor lookup.
5.2V Clamp 8A Ipp Tvs Diode Surface Mount 2-DFN (0.6x0.3)
5.2V Clamp 8A Ipp Tvs Diode Surface Mount 2-DFN (0.6x0.3)
5.2V Clamp 8A Ipp Tvs Diode Surface Mount 2-DFN (0.6x0.3)
TVS DIODE 1VWM 5.2VC 2DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ESDL2012MX4T5G | 488-ESDL2012MX4T5GTR-ND | ESDL2012MX4T5G | ESDL2012MX4T5G |
| Product Name | 1.6V 7.5V 0.313W TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Package | 0201 (0603 Metric) | 2-DFN (0.6x0.3) | 0201 (0603 Metric) | |
| VC | 5.2 volts | 5.2 volts | 5.2 volts |