RECTRON SEMICONDUCTOR INC.
FM304-W -- DIODES
Rectron Semiconductor Inc.
Diodes
FM304-W
Description
Rectifiers 3A 400V GP
Description
Rectifiers 3A 400V GP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
Rectifiers |
|
Product Number
|
FM304-W |
FM304-W |
|
Product Name
|
Diodes |
Rectifiers |
|
Package
|
|
DO-214AB
|
Unlock Full Specs
to access all available technical data
Similar Products
Rectifier Configuration / Technology
Bridge
Package
Gbu
RoHS Compliant
RoHS
View Details
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details