21.5V Clamp Ipp Tvs Diode Surface Mount ST0201
21.5V Clamp Ipp Tvs Diode Surface Mount ST0201
21.5V Clamp Ipp Tvs Diode Surface Mount ST0201
Low clamping, low capacitance bidirectional single line ESD protection Product overview: ESDZV18-1BF4 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDZV18-1BF4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1112118-ESDZV18-1BF4
Category: Circuit Protection>TVS - Diodes
Series: ESDZ
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 15,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Breakdown (Min): 18V
Voltage - Clamping (Max) @ Ipp: 21.5V
Power Line Protection: No
Capacitance @ Frequency: 3pF @ 1MHz
Package / Case: 0201 (0603 Metric)
Supplier Device Package: ST0201
Alternative Parts (Cross-Reference): ESDZV18-1BF4.;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-17747-6,497-1774
Base Product Number: ESDZV18
TVS DIODE 21.5VC ST0201
TVS Diodes / ESD Suppressors
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-17747-2-ND | 144-ESDZV18-1BF4 | 1112118-ESDZV18-1BF4 | ESDZV18-1BF4 | ESDZV18-1BF4 | ESDZV18-1BF4 |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | ||||
| Package | 0201 (0603 Metric) | 0201 (0603 Metric) | 0201 (0603 Metric) | ST0201 | 0201 (0603 metric) | |
| VC | 21.5 volts | 21.5 volts | 21.5 volts | 21.5 volts |