Manufacturer: ON Semiconductor
Win Source Part Number: 872347-FSV360FP
Features: Diode Schottky 60 V 3A Surface Mount SOD-123HE
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123H
Package: Reel - TR
Mounting: Surface Mount
Family Name: FSV360
Categories: Discrete Semiconductor Products
Case / Package: SOD-123HE
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: FSV360FPDKR, FSV360FPCT, FSV360FPTR
Surface Mount Schottky Barrier Rectifier, 3000-REEL Product overview: FSV360FP from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FSV360FP can be used for catalog matching and distributor lookup.
Diode Schottky 60V 3A Surface Mount SOD-123HE
SCHOTTKY RECTIFIER, SINGLE, SOD-123HE; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single
DIODE SCHOTTKY 60V 3A SOD123HE
Schottky Diodes & Rectifiers 60V 3A Schottky Barrier Rectifier
DIODE SCHOTTKY 60V 3A SOD123HE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 872347-FSV360FP | 280-FSV360FP | FSV360FPTR-ND | 46AC0885 | FSV360FP | FSV360FP | FSV360FP |
| Product Name | Diodes, Rectifiers - Single - FSV360FP | Schottky SMD Diode and Rectifier | Single Diodes | Schottky Rectifier, Single, Sod-123He; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Package | SOD-123; SOD-123HE | SOD-123; SOD-123HE | SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123H | ||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||||
| Rectifier Configuration / Technology | Schottky | ||||||
| RoHS Compliant | RoHS | ||||||
| VRRM | 60 volts |