Manufacturer: IXYS
Category: Discrete Semiconductor Products- Diodes Bridge Rectifiers
Package: Tube
Product Status: Active
Base Product Number: FUO22
Operating Temperature: -55°C ~ 175°C (TJ)
Mounting Type: Through Hole
Package / Case: i4-Pac™-5
Supplier Device Package: ISOPLUS i4-PAC™
Technology: Standard
Bridge Rectifier Three Phase Standard 1.2kV Through Hole ISOPLUS i4-PAC™
BRIDGE RECT 3P 1.2KV 28A I4-PAC
BRIDGE RECT 3P 1.2KV 28A I4-PAC
Bridge Rectifiers 22 Amps 1200V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | FUO22-12N-ND | FUO22-12N | FUO22-12N | FUO22-12N | |
| Product Name | Discrete Semiconductor Products- Diodes Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Rectifier Configuration / Technology | Bridge | ||||
| Package | i4-Pac™-5 | ISOPLUS i4-PAC |