WeEn Semiconductors TVS Diodes ESDHD15BFX

Description
ESDHD15BF/DFN1006/RE EL 7" Q1/T1
Datasheet
Description
ESDHD15BF/DFN1006/RE EL 7" Q1/T1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - ESDHD15BFX - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
ESDHD15BFX
TVS Diodes ESDHD15BFX
ESDHD15BF/DFN1006/RE EL 7" Q1/T1

ESDHD15BF/DFN1006/REEL 7" Q1/T1

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Diodes
Product Number ESDHD15BFX
Product Name TVS Diodes
VR 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M25FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
B48-2 and B48-2T Series B485E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YG868C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details