Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067572-FYP2010DNTU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 770mV @ 10A
Current - Reverse Leakage @ Vr: 100μA @ 100V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
20A 100V Schottky Rectifier, Common Cathode, TO-220AB Product overview: FYP2010DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FYP2010DNTU can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3
Schottky Barrier Rectifier
Schottky Diodes & Rectifiers Schottky Barrier
DIODE ARRAY SCHOTTKY 100V TO220
DIODE ARR SCHOT 100V 20A TO220-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | 067572-FYP2010DNTU | 286-FYP2010DNTU | FYP2010DNTU-ND | FYP2010DNTU | FYP2010DNTU | FYP2010DNTU | FYP2010DNTU |
| Product Name | Diodes, Rectifiers - Arrays - FYP2010DNTU | Schottky 20A 100V Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Schottky; Schottky | Schottky | |||||
| Life Cycle Stage | Active | Obsolete | Removed | ||||
| VF | 0.7700 volts | 0.7700 volts | 0.7700 volts | ||||
| VR | 100 volts | 100 volts | |||||
| IR | 0.1000 mA | 0.1000 mA |