onsemi Diodes, Rectifiers - Single - FSV15120V FSV15120V

Description
Manufacturer: ON Semiconductor Win Source Part Number: 872344-FSV15120V Features: Diode Schottky 120 V 15A Surface Mount TO-277-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name: FSV15120 Categories: Discrete Semiconductor Products Case / Package: TO-277-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: FSV15120VCT, FSV15120VDKR, FSV15120VTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 872344-FSV15120V Features: Diode Schottky 120 V 15A Surface Mount TO-277-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name: FSV15120 Categories: Discrete Semiconductor Products Case / Package: TO-277-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: FSV15120VCT, FSV15120VDKR, FSV15120VTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - FSV15120V - 872344-FSV15120V - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FSV15120V
872344-FSV15120V
Diodes, Rectifiers - Single - FSV15120V 872344-FSV15120V
Manufacturer: ON Semiconductor Win Source Part Number: 872344-FSV15120V Features: Diode Schottky 120 V 15A Surface Mount TO-277-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name: FSV15120 Categories: Discrete Semiconductor Products Case / Package: TO-277-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: FSV15120VCT, FSV15120VDKR, FSV15120VTR

Manufacturer: ON Semiconductor
Win Source Part Number: 872344-FSV15120V
Features: Diode Schottky 120 V 15A Surface Mount TO-277-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-277, 3-PowerDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: FSV15120
Categories: Discrete Semiconductor Products
Case / Package: TO-277-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: FSV15120VCT, FSV15120VDKR, FSV15120VTR

Buy Now Datasheet
Single Diodes - FSV15120VCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FSV15120VCT-ND
Single Diodes FSV15120VCT-ND
Diode Schottky 120V 15A Surface Mount TO-277-3

Diode Schottky 120V 15A Surface Mount TO-277-3

Buy Now Datasheet
Single Diodes - FSV15120VTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FSV15120VTR-ND
Single Diodes FSV15120VTR-ND
Diode Schottky 120V 15A Surface Mount TO-277-3

Diode Schottky 120V 15A Surface Mount TO-277-3

Buy Now Datasheet
Single Diodes - FSV15120VDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FSV15120VDKR-ND
Single Diodes FSV15120VDKR-ND
Diode Schottky 120V 15A Surface Mount TO-277-3

Diode Schottky 120V 15A Surface Mount TO-277-3

Buy Now Datasheet
 - FSV15120V - Rochester Electronics
Newburyport, MA, United States
15 A, 120 V Ultra-Low VF Schottky Rectifier

15 A, 120 V Ultra-Low VF Schottky Rectifier

Supplier's Site Datasheet
Schottky 120V Diode and Rectifier - 2085-FSV15120V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 120V Diode and Rectifier
2085-FSV15120V
Schottky 120V Diode and Rectifier 2085-FSV15120V
Schottky Diodes & Rectifiers 15 Amp 120V Schottky Rectifier Product overview: FSV15120V from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FSV15120V can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers 15 Amp 120V Schottky Rectifier Product overview: FSV15120V from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FSV15120V can be used for catalog matching and distributor lookup.

Supplier's Site
Schottky Rect, Single, 120V, 15A, To-277; Repetitive Reverse Voltage Vrrm Max Onsemi - 99AC9216 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 120V, 15A, To-277; Repetitive Reverse Voltage Vrrm Max Onsemi
99AC9216
Schottky Rect, Single, 120V, 15A, To-277; Repetitive Reverse Voltage Vrrm Max Onsemi 99AC9216
SCHOTTKY RECT, SINGLE, 120V, 15A, TO-277; Repetitive Reverse Voltage Vrrm Max:120V; Forward Current If(AV):15A; Diode Configuration:Single ; Diode Case Style:TO-277; No. of Pins:3Pins; Forward Voltage VF Max:790mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 120V, 15A, TO-277; Repetitive Reverse Voltage Vrrm Max:120V; Forward Current If(AV):15A; Diode Configuration:Single; Diode Case Style:TO-277; No. of Pins:3Pins; Forward Voltage VF Max:790mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
FSV15120V
Schottky Diodes & Rectifiers FSV15120V
Schottky Diodes & Rectifiers 15 Amp 120V Schottky Rectifier

Schottky Diodes & Rectifiers 15 Amp 120V Schottky Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FSV15120V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FSV15120V
Discrete Semiconductor Products - Diodes - Rectifiers FSV15120V
DIODE SCHOTTKY 120V 15A TO277-3

DIODE SCHOTTKY 120V 15A TO277-3

Supplier's Site
Single Diodes - FSV15120V - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
FSV15120V
Single Diodes FSV15120V
DIODE SCHOTTKY 120V 15A TO277-3

DIODE SCHOTTKY 120V 15A TO277-3

Supplier's Site Datasheet
DIODE SCHOTTKY 120V 15A TO277-3 - 598-FSV15120V - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 120V 15A TO277-3
598-FSV15120V
DIODE SCHOTTKY 120V 15A TO277-3 598-FSV15120V
DIODE SCHOTTKY 120V 15A TO277-3

DIODE SCHOTTKY 120V 15A TO277-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 872344-FSV15120V FSV15120VCT-ND FSV15120V 2085-FSV15120V 99AC9216 FSV15120V FSV15120V FSV15120V 598-FSV15120V
Product Name Diodes, Rectifiers - Single - FSV15120V Single Diodes Schottky 120V Diode and Rectifier Schottky Rect, Single, 120V, 15A, To-277; Repetitive Reverse Voltage Vrrm Max Onsemi Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes DIODE SCHOTTKY 120V 15A TO277-3
Package TO-277-3 TO-277-3 Reel TO-277 TO-277-3 TO-277, 3-PowerDFN TO-277, 3-PowerDFN
Tj -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Declining Active
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data