DIODE VAR CAPAC 30V 33PF SOT23-3 Product overview: FMMV2109TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 33PF, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 33PF, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-FMMV2109TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 024677-FMMV2109TA
Packaging: Cut Reel
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 36.3pF @ 4V, 1MHz
Voltage - Peak Reverse (Max): 30V
Capacitance Ratio: 3.3
Capacitance Ratio Condition: C2/C30
Q @ Vr, F: 280 @ 4V, 50MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
DIODE VAR CAPAC 30V 33PF SOT23-3
DIODE VAR CAPAC 30V 33PF SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Rectifiers | Varactor Diodes | Varactor Diodes | Diodes |
| Product Number | 282-FMMV2109TA | 024677-FMMV2109TA | FMMV2109TA | FMMV2109TA |
| Product Name | 30V 33PF SOT23 Diode and Rectifier | Variable Capacitance Diodes (Varicaps, Varactors) - FMMV2109TA | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) |
| Package | Cut Tape (CT) | SOT23; SOT-23-3 | SOT23; SOT-23-3 |