Bidirectional TVS Diode, 20pF, 50V Clamping, 3A Peak Pulse, SOD323 Product overview: ESDLIN1524BJ from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 20pF, 50V, 3A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 20pF, 50V, 3A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDLIN1524BJ can be used for catalog matching and distributor lookup.
35V, 50V Clamp 5A, 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
35V, 50V Clamp 5A, 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
35V, 50V Clamp 5A, 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
TRANSIL BI-DIRECTIONAL DIODE ESD PROTECTION SOD-323; Product Range:Transil ESDLIN Series; TVS Polarity:Bidirection
TVS DIODE 15VWM 24VWM SOD323
TVS DIODE 15VWM 24VWM SOD323
160W SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ESDLIN1524BJ | 497-7751-2-ND | 33R0026 | ESDLIN1524BJ | ESDLIN1524BJ | ESDLIN1524BJ |
| Product Name | 20pF 50V 3A TVS Protection Diode | TVS Diodes | Transil Bi-Directional Diode Esd Protection Sod-323; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | Tape and Reel | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | SOD-323 | |
| Peak Pulse Power | 160 watts | 160 watts | 160 watts | 160 watts | 160 watts | |
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |