Manufacturer: Rohm Semiconductor
Win Source Part Number: 097462-FTZ6.8ET148
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 2 Pair Common Anode
Current - Reverse Leakage @ Vr: 500nA @ 3.5V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMD5
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient
DIODE ZENER ARRAY 6.8V SMD5 Product overview: FTZ6.8ET148 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-FTZ6.8ET148 can be used for catalog matching and distributor lookup.
Zener Diode Array 2 Pair Common Anode 6.8V 200mW SMD5
Zener Diode Array 2 Pair Common Anode 6.8V 200mW SMD5
Zener Diode Array 2 Pair Common Anode 6.8V 200mW SMD5
DIODE ZENER ARRAY 6.8V SMD5
DIODE ZENER ARRAY 6.8V SMD5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Zener Diodes | Diode Arrays | Diode Arrays | Zener Diodes | Zener Diodes |
| Product Number | 097462-FTZ6.8ET148 | 295-FTZ6.8ET148 | FTZ6.8ET148TR-ND | FTZ6.8ET148 | FTZ6.8ET148 | FTZ6.8ET148 |
| Product Name | Diodes - Zener - Arrays - FTZ6.8ET148 | 6.8V Zener Diode | Zener Diode Arrays | Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Diode Type | Zener; 2 Pair Common Anode | Zener | ||||
| Life Cycle Stage | Active | Active | ||||
| IR | 5.00E-4 mA | 5.00E-4 mA | 500 mA | |||
| Package | SMD5 | Tape & Reel (TR) | SC-74; SC-74A, SOT-753 | SC-74; SC-74A, SOT-753 | SMD5 | |
| RoHS Compliant | RoHS |