VARISTOR 50V 0805
VARISTOR, MLV, 30V, 0805; Voltage Rating VAC:-; Voltage Rating VDC:30V; Product Range:EZJS Series; Clamping Voltage Vc Max:-; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
VARISTOR, MLV, 30V, 0805; Voltage Rating VAC:-; Voltage Rating VDC:30V; Product Range:EZJS Series; Clamping Voltage Vc Max:-; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | EZJ-S2YD472 | 84Y9120 | EZJ-S2YD472 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mlv, 30V, 0805; Voltage Rating Vac Panasonic | Varistors, MOVs |
| Package | Surface Mount, MLCV |