Win Source Part Number: 1362445-ESDM3051N2T5
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 55 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 2-XDFN
Supplier Device Package: 2-X2DFN (1x0.6)
Base Product Number: ESDM3051
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: USB
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 5.1V
Voltage - Clamping (Max) @ Ipp: 8.2V
Current - Peak Pulse (10/1000µs): 8A
Power Line Protection: No
Capacitance @ Frequency: 21pF @ 1MHz (Max)
ESD Protection Diode, 5.0 V X2DFN, 8000-REEL Product overview: ESDM3051N2T5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5.0 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDM3051N2T5G can be used for catalog matching and distributor lookup.
8.2V Clamp 8A Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
8.2V Clamp 8A Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
TVS DIODE 5VWM 8.2VC 2X2DFN
DIODE, ESD PROTECTION, 5V, X2DFN-2; Clamping Voltage Vc Max:8.2V; Diode Case Style:X2DFN; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:250mW; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
TVS DIODE 5VWM 8.2VC 2X2DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1362445-ESDM3051N2T5G | 144-ESDM3051N2T5G | ESDM3051N2T5GOSTR-ND | ESDM3051N2T5G | 48AC1659 | ESDM3051N2T5G |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 5.0 V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Esd Protection, 5V, X2Dfn-2; Clamping Voltage Vc Max Onsemi | TVS Diodes |
| Package | 2-XDFN | 2-XDFN | 2-X2DFN (1x0.6) | 2-XDFN | ||
| VC | 8.2 volts | 8.2 volts | 8.2 volts | 8.2 volts | ||
| VBR | 5.1 volts | 5.1 volts | 5.1 volts | 5.1 volts | ||
| CT | 21 pF | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |