Schottky Diodes & Rectifiers 20A 60V Very Low VF Schottky Rectifier Product overview: FSV2060L from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 60V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FSV2060L can be used for catalog matching and distributor lookup.
Diode Schottky 60V 20A Surface Mount TO-277-3
Diode Schottky 60V 20A Surface Mount TO-277-3
Diode Schottky 60V 20A Surface Mount TO-277-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1040289-FSV2060L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 20A
Current - Reverse Leakage @ Vr: 320μA @ 60V
Capacitance @ Vr, F: 771pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
DIODE SCHOTTKY 60V 20A TO277-3
Schottky Diodes & Rectifiers 20A 60V Very Low VF Schottky Rectifier
DIODE SCHOTTKY 60V 20A TO277-3
SCHOTTKY RECTIFIER, 60V, 20A, TO-277; Repetitive Peak Reverse Voltage:60V; Average Forward Current:20A; Diode Configuration:Single
SCHOTTKY RECT, SINGLE, 60V, TO-277; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):20A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 2085-FSV2060L | FSV2060LDKR-ND | 1040289-FSV2060L | FSV2060L | FSV2060L | FSV2060L | 01AC8825 | 46AC0883 |
| Product Name | Schottky 20A 60V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - FSV2060L | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 60V, 20A, To-277; Repetitive Peak Reverse Voltage Onsemi | Schottky Rect, Single, 60V, To-277; Repetitive Reverse Voltage Vrrm Max Onsemi |
| Package | Reel | TO-277-3 | TO-277, 3-PowerDFN | TO-277-3 | TO-277 | TO-277 | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||||
| Life Cycle Stage | Active | Declining | ||||||
| VF | 0.6000 volts | 0.6000 volts | 0.6000 volts | 0.6000 volts | 0.6000 volts |