Dual 2.3-pF, 3.6-V, ±30-kV ESD protection diode with 12-A 8/20-uS surge rating for USB and Ethernet 5-SOT-23 -40 to 125 Product overview: ESDS302DBVR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDS302DBVR can be used for catalog matching and distributor lookup.
3V (Typ) Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-5
3V (Typ) Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-5
3V (Typ) Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-5
Win Source Part Number: 1116476-ESDS302DBVR
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 3.6V (Max)
Voltage - Breakdown (Min): 4.5V
Voltage - Clamping (Max) @ Ipp: 3V (Typ)
Power - Peak Pulse: 85W
Power Line Protection: No
Capacitance @ Frequency: 2.3pF @ 1MHz
Current - Peak Pulse (10/1000µs): 12A (8/20µs)
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Texas Instruments
Other Names: 296-51110-1,296-5111
Base Product Number: ESDS302
TVS DIODE 3.6VWM 3VC SOT23-5
TVS Diodes / ESD Suppressors 3.6V Data-Line Surge and 30kV ESD Protection Diode Array 5-SOT-23 -40 to 125
TVS DIODE 3.6VWM 3VC SOT23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ESDS302DBVR | 296-51110-1-ND | 1116476-ESDS302DBVR | ESDS302DBVR | ESDS302DBVR | ESDS302DBVR |
| Product Name | Dual SOT-23 TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | |||||
| Tj | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package | SC-74; SC-74A, SOT-753 | SC-74A, SOT-753 | SOT23; SOT-23-5 | SOT-23-5 | SC-74; SC-74A, SOT-753 | |
| Peak Pulse Power | 85 watts | 85 watts | 85 watts | 85 watts |