Rectron Semiconductor Inc. 400V 1A Diode and Rectifier FM4004-W

Description
Diode Switching Si 400V 1A 2-Pin SMA T/R Product overview: FM4004-W from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FM4004-W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching Si 400V 1A 2-Pin SMA T/R Product overview: FM4004-W from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FM4004-W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 1A Diode and Rectifier - 280-FM4004-W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1A Diode and Rectifier
280-FM4004-W
400V 1A Diode and Rectifier 280-FM4004-W
Diode Switching Si 400V 1A 2-Pin SMA T/R Product overview: FM4004-W from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FM4004-W can be used for catalog matching and distributor lookup.

Diode Switching Si 400V 1A 2-Pin SMA T/R Product overview: FM4004-W from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FM4004-W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - FM4004-W - 1174617-FM4004-W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FM4004-W
1174617-FM4004-W
Diodes, Rectifiers - Single - FM4004-W 1174617-FM4004-W
Manufacturer: RectrON Semiconductor Win Source Part Number: 1174617-FM4004-W Manufacturer Homepage: www.rectron.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: RectrON Semiconductor
Win Source Part Number: 1174617-FM4004-W
Manufacturer Homepage: www.rectron.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
Rectifiers
FM4004-W
Rectifiers FM4004-W
Rectifiers 1N4004 1A 400V

Rectifiers 1N4004 1A 400V

Buy Now Datasheet
Single Diodes - FM4004-W - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
FM4004-W
Single Diodes FM4004-W
DIODE GEN PURP 1A SMX

DIODE GEN PURP 1A SMX

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Diodes Rectifiers General Purpose Diodes
Product Number 280-FM4004-W 1174617-FM4004-W FM4004-W FM4004-W
Product Name 400V 1A Diode and Rectifier Diodes, Rectifiers - Single - FM4004-W Rectifiers Single Diodes
Package Tape and Reel SMX SMA; DO-214AC, SMA
Unlock Full Specs
to access all available technical data