8V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount ST0201
TVS DIODE 5.5VWM 8VC 0201
TVS DIODE 5.5VWM 8VC 0201
Ultra Low clamping single line bidirectional ESD protection Product overview: ESDZV5-1BU2 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Low-Power, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDZV5-1BU2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 965971-ESDZV5-1BU2
Category: Circuit Protection>TVS - Diodes
Series: ESDZ
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 45,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5.5V (Max)
Voltage - Breakdown (Min): 5.8V
Voltage - Clamping (Max) @ Ipp: 8V (Typ)
Power - Peak Pulse: 70W
Power Line Protection: No
Capacitance @ Frequency: 6pF @ 1MHz
Current - Peak Pulse (10/1000µs): 7A (8/20µs)
Package / Case: 0201 (0603 Metric)
Supplier Device Package: ST0201
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Base Product Number: ESDZV5
TVS DIODE 5.5VWM 8VC ST0201
TVS DIODE 5.5VWM 8VC ST0201
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-ESDZV5-1BU2TR-ND | 144-ESDZV5-1BU2 | 965971-ESDZV5-1BU2 | ESDZV5-1BU2 | ESDZV5-1BU2 |
| Product Name | TVS Diodes | Low-Power TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | 0201 (0603 Metric) | 0201 (0603 Metric) | 0201 (0603 Metric) | ST0201 | |
| Peak Pulse Power | 70 watts | 70 watts | 70 watts | 70 watts | |
| VC | 8 volts | 8 volts | 8 volts | 8 volts | |
| VBR | 5.8 volts | 5.8 volts | 5.8 volts | 5.8 volts |